Wiegmann Multipurpose Floor Mount Enclosure SSN4D624812

Description
" TWO DOOR TYPE 304 STAINLESS STEEL MATERIAL SMOOTH GRAINED FINISH 48.12 INCH 48.12 WIDTH IN INCH 62.12 INCH 62.12 HEIGHT IN INCH 12.12 INCH 12.12 DEPTH IN INCH 1577.85 HEIGHT IN MM UL 508, CSA APPROVAL SURFACE MOUNTING NEMA 3/4/4X/12 ENCLOSURE 12 GAUGE BODY/DOOR MATERIAL SPECIFICATION 12 INCH LEGS MOUNTING HARDWARE OUTDOOR SERVICE TYPE TWO DOOR SINGLE ACCESS NPDD6048 BACK PANEL HEAVY GAUGE CONTINUOUS HINGE, CLAMP, PADLOCKABLE HASP AND STAPLE, ROLLED LIP, GASKETED DOOR MOUNTING WIEGMANN[R] BRAND APPLICATION ELECTRICAL AND ELECTRONIC CONTROL, INSTRUMENT, TERMINAL ENVIRONMENTAL CONDITIONS CORROSION, WET INCLUSION BODY STIFFENER, COLLAR STUD, GROUNDING KIT, PRINT POCKET DEPTH IN INCH - UOM IN HEIGHT IN INCH - UOM IN HEIGHT IN MM - UOM MM WIDTH IN INCH - UOM IN SSN4D MODEL "
Datasheet
Description
" TWO DOOR TYPE 304 STAINLESS STEEL MATERIAL SMOOTH GRAINED FINISH 48.12 INCH 48.12 WIDTH IN INCH 62.12 INCH 62.12 HEIGHT IN INCH 12.12 INCH 12.12 DEPTH IN INCH 1577.85 HEIGHT IN MM UL 508, CSA APPROVAL SURFACE MOUNTING NEMA 3/4/4X/12 ENCLOSURE 12 GAUGE BODY/DOOR MATERIAL SPECIFICATION 12 INCH LEGS MOUNTING HARDWARE OUTDOOR SERVICE TYPE TWO DOOR SINGLE ACCESS NPDD6048 BACK PANEL HEAVY GAUGE CONTINUOUS HINGE, CLAMP, PADLOCKABLE HASP AND STAPLE, ROLLED LIP, GASKETED DOOR MOUNTING WIEGMANN[R] BRAND APPLICATION ELECTRICAL AND ELECTRONIC CONTROL, INSTRUMENT, TERMINAL ENVIRONMENTAL CONDITIONS CORROSION, WET INCLUSION BODY STIFFENER, COLLAR STUD, GROUNDING KIT, PRINT POCKET DEPTH IN INCH - UOM IN HEIGHT IN INCH - UOM IN HEIGHT IN MM - UOM MM WIDTH IN INCH - UOM IN SSN4D MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multipurpose Floor Mount Enclosure - SSN4D624812 - Wiegmann
Freeburg, IL, USA
Multipurpose Floor Mount Enclosure
SSN4D624812
Multipurpose Floor Mount Enclosure SSN4D624812
" TWO DOOR TYPE 304 STAINLESS STEEL MATERIAL SMOOTH GRAINED FINISH 48.12 INCH 48.12 WIDTH IN INCH 62.12 INCH 62.12 HEIGHT IN INCH 12.12 INCH 12.12 DEPTH IN INCH 1577.85 HEIGHT IN MM UL 508, CSA APPROVAL SURFACE MOUNTING NEMA 3/4/4X/12 ENCLOSURE 12 GAUGE BODY/DOOR MATERIAL SPECIFICATION 12 INCH LEGS MOUNTING HARDWARE OUTDOOR SERVICE TYPE TWO DOOR SINGLE ACCESS NPDD6048 BACK PANEL HEAVY GAUGE CONTINUOUS HINGE, CLAMP, PADLOCKABLE HASP AND STAPLE, ROLLED LIP, GASKETED DOOR MOUNTING WIEGMANN[R] BRAND APPLICATION ELECTRICAL AND ELECTRONIC CONTROL, INSTRUMENT, TERMINAL ENVIRONMENTAL CONDITIONS CORROSION, WET INCLUSION BODY STIFFENER, COLLAR STUD, GROUNDING KIT, PRINT POCKET DEPTH IN INCH - UOM IN HEIGHT IN INCH - UOM IN HEIGHT IN MM - UOM MM WIDTH IN INCH - UOM IN SSN4D MODEL "

"

  • TWO DOOR TYPE
  • 304 STAINLESS STEEL MATERIAL
  • SMOOTH GRAINED FINISH
  • 48.12 INCH
  • 48.12 WIDTH IN INCH
  • 62.12 INCH
  • 62.12 HEIGHT IN INCH
  • 12.12 INCH
  • 12.12 DEPTH IN INCH
  • 1577.85 HEIGHT IN MM
  • UL 508, CSA APPROVAL
  • SURFACE MOUNTING
  • NEMA 3/4/4X/12 ENCLOSURE
  • 12 GAUGE BODY/DOOR MATERIAL SPECIFICATION
  • 12 INCH LEGS MOUNTING HARDWARE
  • OUTDOOR SERVICE TYPE
  • TWO DOOR SINGLE ACCESS
  • NPDD6048 BACK PANEL
  • HEAVY GAUGE CONTINUOUS HINGE, CLAMP, PADLOCKABLE HASP AND STAPLE, ROLLED LIP, GASKETED DOOR MOUNTING
  • WIEGMANN[R] BRAND
  • APPLICATION ELECTRICAL AND ELECTRONIC CONTROL, INSTRUMENT, TERMINAL
  • ENVIRONMENTAL CONDITIONS CORROSION, WET
  • INCLUSION BODY STIFFENER, COLLAR STUD, GROUNDING KIT, PRINT POCKET
  • DEPTH IN INCH - UOM IN
  • HEIGHT IN INCH - UOM IN
  • HEIGHT IN MM - UOM MM
  • WIDTH IN INCH - UOM IN
  • SSN4D MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Wiegmann
Product Category Industrial Enclosures
Product Number SSN4D624812
Product Name Multipurpose Floor Mount Enclosure
Length 62.12 inch (1578 mm)
Width 48.12 inch (1222 mm)
Depth 12.12 inch (308 mm)
Material Steel - Stainless
Unlock Full Specs
to access all available technical data

Similar Products

Air Delivery Device Enclosures -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Shape Rectangular
Material Steel - Stainless
Mounting Type Free Standing
View Details
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
ABS Instrument Case - 707 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 6.25 inch (159 mm)
View Details
2 suppliers