Wiegmann Multipurpose Wall Mount Enclosure SSN4242412A

Description
" ONE DOOR TYPE 316 STAINLESS STEEL MATERIAL SMOOTH GRAINED FINISH SILVER COLOR 24 INCH 24 INCH 12 INCH UL 508, CSA APPROVAL WALL MOUNTING NEMA 4/4X/12/13 ENCLOSURE 14 GAUGE MATERIAL SPECIFICATION INDOOR/OUTDOOR SERVICE TYPE NP2020, NP2020SS, NP2020G BACK PANEL INCLUDES HASP, STAPLE AND PRINT POCKET APPLICATION PROVIDES UNMATCHED PROTECTION FOR HOUSING ELECTRICAL COMPONENTS IN HIGHLY CORROSIVE ENVIRONMENTS, FREQUENTLY WET OR HAVE CONSTANT EXPOSURE TO WATER, OTHER LIQUIDS, OR CONTAMINANT, FOOD PROCESSING PANTS A "
Datasheet
Description
" ONE DOOR TYPE 316 STAINLESS STEEL MATERIAL SMOOTH GRAINED FINISH SILVER COLOR 24 INCH 24 INCH 12 INCH UL 508, CSA APPROVAL WALL MOUNTING NEMA 4/4X/12/13 ENCLOSURE 14 GAUGE MATERIAL SPECIFICATION INDOOR/OUTDOOR SERVICE TYPE NP2020, NP2020SS, NP2020G BACK PANEL INCLUDES HASP, STAPLE AND PRINT POCKET APPLICATION PROVIDES UNMATCHED PROTECTION FOR HOUSING ELECTRICAL COMPONENTS IN HIGHLY CORROSIVE ENVIRONMENTS, FREQUENTLY WET OR HAVE CONSTANT EXPOSURE TO WATER, OTHER LIQUIDS, OR CONTAMINANT, FOOD PROCESSING PANTS A "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multipurpose Wall Mount Enclosure - SSN4242412A - Wiegmann
Freeburg, IL, USA
Multipurpose Wall Mount Enclosure
SSN4242412A
Multipurpose Wall Mount Enclosure SSN4242412A
" ONE DOOR TYPE 316 STAINLESS STEEL MATERIAL SMOOTH GRAINED FINISH SILVER COLOR 24 INCH 24 INCH 12 INCH UL 508, CSA APPROVAL WALL MOUNTING NEMA 4/4X/12/13 ENCLOSURE 14 GAUGE MATERIAL SPECIFICATION INDOOR/OUTDOOR SERVICE TYPE NP2020, NP2020SS, NP2020G BACK PANEL INCLUDES HASP, STAPLE AND PRINT POCKET APPLICATION PROVIDES UNMATCHED PROTECTION FOR HOUSING ELECTRICAL COMPONENTS IN HIGHLY CORROSIVE ENVIRONMENTS, FREQUENTLY WET OR HAVE CONSTANT EXPOSURE TO WATER, OTHER LIQUIDS, OR CONTAMINANT, FOOD PROCESSING PANTS A "

"

  • ONE DOOR TYPE
  • 316 STAINLESS STEEL MATERIAL
  • SMOOTH GRAINED FINISH
  • SILVER COLOR
  • 24 INCH
  • 24 INCH
  • 12 INCH
  • UL 508, CSA APPROVAL
  • WALL MOUNTING
  • NEMA 4/4X/12/13 ENCLOSURE
  • 14 GAUGE MATERIAL SPECIFICATION
  • INDOOR/OUTDOOR SERVICE TYPE
  • NP2020, NP2020SS, NP2020G BACK PANEL
  • INCLUDES HASP, STAPLE AND PRINT POCKET
  • APPLICATION PROVIDES UNMATCHED PROTECTION FOR HOUSING ELECTRICAL COMPONENTS IN HIGHLY CORROSIVE ENVIRONMENTS, FREQUENTLY WET OR HAVE CONSTANT EXPOSURE TO WATER, OTHER LIQUIDS, OR CONTAMINANT, FOOD PROCESSING PANTS A

"

Supplier's Site Datasheet

Technical Specifications

  Wiegmann
Product Category Industrial Enclosures
Product Number SSN4242412A
Product Name Multipurpose Wall Mount Enclosure
Length 24 inch (610 mm)
Width 24 inch (610 mm)
Depth 12 inch (305 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 63A, D III (gG) - SKD 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Conduit Box - T7 - Conax Technologies
Conax Technologies
Specs
Type Junction Box
View Details
Electrical - Commercial - Panel Enclosures - 1420F7 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 30 inch (762 mm)
Width 20 inch (508 mm)
View Details
4 suppliers
‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details