WiegmannMultipurpose Wall Mount EnclosureSSN4242412
Description
"
ONE DOOR TYPE
304 STAINLESS STEEL MATERIAL
SMOOTH GRAINED OUTSIDE FINISH
24 INCH
24 INCH
12 INCH
UL 508, CSA APPROVAL
WALL MOUNTING
NEMA 4/4X/12/13 ENCLOSURE
PADLOCK HASP AND STAPLE COVER TYPE
14 GAUGE MATERIAL SPECIFICATION
INDOOR/OUTDOOR SERVICE TYPE
NP2424SS BACK PANEL
APPLICATION ELECTRICAL COMPONENT
ENVIRONMENTAL CONDITIONS WET
PANEL SIZE 21 INCH W X 21 INCH H
SSN4 MODEL
"
Wiegmann
Done
Datasheet
Description
"
ONE DOOR TYPE
304 STAINLESS STEEL MATERIAL
SMOOTH GRAINED OUTSIDE FINISH
24 INCH
24 INCH
12 INCH
UL 508, CSA APPROVAL
WALL MOUNTING
NEMA 4/4X/12/13 ENCLOSURE
PADLOCK HASP AND STAPLE COVER TYPE
14 GAUGE MATERIAL SPECIFICATION
INDOOR/OUTDOOR SERVICE TYPE
NP2424SS BACK PANEL
APPLICATION ELECTRICAL COMPONENT
ENVIRONMENTAL CONDITIONS WET
PANEL SIZE 21 INCH W X 21 INCH H
SSN4 MODEL
"
"
ONE DOOR TYPE
304 STAINLESS STEEL MATERIAL
SMOOTH GRAINED OUTSIDE FINISH
24 INCH
24 INCH
12 INCH
UL 508, CSA APPROVAL
WALL MOUNTING
NEMA 4/4X/12/13 ENCLOSURE
PADLOCK HASP AND STAPLE COVER TYPE
14 GAUGE MATERIAL SPECIFICATION
INDOOR/OUTDOOR SERVICE TYPE
NP2424SS BACK PANEL
APPLICATION ELECTRICAL COMPONENT
ENVIRONMENTAL CONDITIONS WET
PANEL SIZE 21 INCH W X 21 INCH H
SSN4 MODEL
"