Hubbell Wiring Device-Kellems Standard Wall Plate SSN121

Description
0.032 INCH THK 302/304 STAINLESS STEEL MATERIAL; SMOOTH FINISH; (1) TELEPHONE OUTLET CONFIGURATION; 1 GANG(S); NARROW DESIGNATED SIZE; OVERALL DIMENSION 1-3/8 INCH W X 4-1/2 INCH H; HOLE SIZE 13/32 INCH DIA; MOUNTING TYPE STRAP MOUNT; APPROVAL UL 514, CSA
Datasheet
Description
0.032 INCH THK 302/304 STAINLESS STEEL MATERIAL; SMOOTH FINISH; (1) TELEPHONE OUTLET CONFIGURATION; 1 GANG(S); NARROW DESIGNATED SIZE; OVERALL DIMENSION 1-3/8 INCH W X 4-1/2 INCH H; HOLE SIZE 13/32 INCH DIA; MOUNTING TYPE STRAP MOUNT; APPROVAL UL 514, CSA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Wall Plate - SSN121 - Hubbell Wiring Device-Kellems
Milford, CT, USA
Standard Wall Plate
SSN121
Standard Wall Plate SSN121
0.032 INCH THK 302/304 STAINLESS STEEL MATERIAL; SMOOTH FINISH; (1) TELEPHONE OUTLET CONFIGURATION; 1 GANG(S); NARROW DESIGNATED SIZE; OVERALL DIMENSION 1-3/8 INCH W X 4-1/2 INCH H; HOLE SIZE 13/32 INCH DIA; MOUNTING TYPE STRAP MOUNT; APPROVAL UL 514, CSA

0.032 INCH THK 302/304 STAINLESS STEEL MATERIAL; SMOOTH FINISH; (1) TELEPHONE OUTLET CONFIGURATION; 1 GANG(S); NARROW DESIGNATED SIZE; OVERALL DIMENSION 1-3/8 INCH W X 4-1/2 INCH H; HOLE SIZE 13/32 INCH DIA; MOUNTING TYPE STRAP MOUNT; APPROVAL UL 514, CSA

Supplier's Site Datasheet

Technical Specifications

  Hubbell Wiring Device-Kellems
Product Category Wallplates
Product Number SSN121
Product Name Standard Wall Plate
Type Phone Jack Wall Plate
Unlock Full Specs
to access all available technical data

Similar Products

Light Switch Covers - 1691899 - RS Components, Ltd.
Specs
Opening / Devices Two
Material Stainless steel
View Details
Standard Wall Plate - VWP-3-BL - Lutron Electronics Co., Inc.
Lutron Electronics Co., Inc.
Specs
Type Rocker / GFCI Switch Plate
Opening / Devices Three
Material Plastic
View Details