Hubbell Wiring Device-Kellems Standard Wall Plate SSN11

Description
0.032 INCH THK 302/304 STAINLESS STEEL MATERIAL; SMOOTH FINISH; (1) TOGGLE SWITCH CONFIGURATION; 1 GANG(S); NARROW DESIGNATED SIZE; OVERALL DIMENSION 1-3/8 INCH W X 4-1/2 INCH H; APPROVAL UL 514, CSA; SSN MODEL
Datasheet
Description
0.032 INCH THK 302/304 STAINLESS STEEL MATERIAL; SMOOTH FINISH; (1) TOGGLE SWITCH CONFIGURATION; 1 GANG(S); NARROW DESIGNATED SIZE; OVERALL DIMENSION 1-3/8 INCH W X 4-1/2 INCH H; APPROVAL UL 514, CSA; SSN MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Wall Plate - SSN11 - Hubbell Wiring Device-Kellems
Milford, CT, USA
Standard Wall Plate
SSN11
Standard Wall Plate SSN11
0.032 INCH THK 302/304 STAINLESS STEEL MATERIAL; SMOOTH FINISH; (1) TOGGLE SWITCH CONFIGURATION; 1 GANG(S); NARROW DESIGNATED SIZE; OVERALL DIMENSION 1-3/8 INCH W X 4-1/2 INCH H; APPROVAL UL 514, CSA; SSN MODEL

0.032 INCH THK 302/304 STAINLESS STEEL MATERIAL; SMOOTH FINISH; (1) TOGGLE SWITCH CONFIGURATION; 1 GANG(S); NARROW DESIGNATED SIZE; OVERALL DIMENSION 1-3/8 INCH W X 4-1/2 INCH H; APPROVAL UL 514, CSA; SSN MODEL

Supplier's Site Datasheet

Technical Specifications

  Hubbell Wiring Device-Kellems
Product Category Wallplates
Product Number SSN11
Product Name Standard Wall Plate
Type Toggle Switch Plate
Unlock Full Specs
to access all available technical data

Similar Products

Audio & Video Faceplates - 9194038 - RS Components, Ltd.
Specs
Opening / Devices One
Material Plastic; Plastic
View Details
1-Gang Blank Wall Plates, Metal Standard Size Glossy Finish - 41SFS - Suzhou Ele Mfg Co., Ltd.
Specs
Type Blank Wall Plate
Material Metal
View Details
Standard Wall Plate - K4 - Hubbell Wiring Device-Kellems
Hubbell Wiring Device-Kellems
Specs
Opening / Devices One
Material Plastic
View Details