Hubbell Wiring Device-Kellems Standard Wall Plate SSK33

Description
0.032 INCH THK 302/304 STAINLESS STEEL MATERIAL; SMOOTH FINISH; (9) HORIZONTAL OPENING CONFIGURATION; 3 GANG(S); STANDARD DESIGNATED SIZE; OVERALL DIMENSION 6.375 INCH W X 4.5 INCH H; MOUNTING TYPE SCREW MOUNT; APPLICATION FOOD PROCESSING PLANTS, DAIRIES,
Datasheet
Description
0.032 INCH THK 302/304 STAINLESS STEEL MATERIAL; SMOOTH FINISH; (9) HORIZONTAL OPENING CONFIGURATION; 3 GANG(S); STANDARD DESIGNATED SIZE; OVERALL DIMENSION 6.375 INCH W X 4.5 INCH H; MOUNTING TYPE SCREW MOUNT; APPLICATION FOOD PROCESSING PLANTS, DAIRIES,
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Wall Plate - SSK33 - Hubbell Wiring Device-Kellems
Milford, CT, USA
Standard Wall Plate
SSK33
Standard Wall Plate SSK33
0.032 INCH THK 302/304 STAINLESS STEEL MATERIAL; SMOOTH FINISH; (9) HORIZONTAL OPENING CONFIGURATION; 3 GANG(S); STANDARD DESIGNATED SIZE; OVERALL DIMENSION 6.375 INCH W X 4.5 INCH H; MOUNTING TYPE SCREW MOUNT; APPLICATION FOOD PROCESSING PLANTS, DAIRIES,

0.032 INCH THK 302/304 STAINLESS STEEL MATERIAL; SMOOTH FINISH; (9) HORIZONTAL OPENING CONFIGURATION; 3 GANG(S); STANDARD DESIGNATED SIZE; OVERALL DIMENSION 6.375 INCH W X 4.5 INCH H; MOUNTING TYPE SCREW MOUNT; APPLICATION FOOD PROCESSING PLANTS, DAIRIES,

Supplier's Site Datasheet

Technical Specifications

  Hubbell Wiring Device-Kellems
Product Category Wallplates
Product Number SSK33
Product Name Standard Wall Plate
Opening / Devices 9
Unlock Full Specs
to access all available technical data

Similar Products

Light Switch Covers - 1752875 - RS Components, Ltd.
Specs
Opening / Devices One
Material Steel; Steel
View Details
Standard Wall Plate - SP3-W - Hubbell Wiring Device-Kellems
Hubbell Wiring Device-Kellems
Specs
Type Toggle Switch Plate
Opening / Devices Three
Material Plastic
View Details