0.032 INCH THK 302/304 STAINLESS STEEL MATERIAL; SMOOTH BRUSHED FINISH; (2) HORIZONTAL OPENING CONFIGURATION; 2 GANG(S); STANDARD DESIGNATED SIZE; OVERALL DIMENSION 4.56 INCH W X 4.5 INCH H; MOUNTING TYPE SCREW MOUNT; APPLICATION FOOD PROCESSING PLANTS, D
| Hubbell Wiring Device-Kellems | |
|---|---|
| Product Category | Wallplates |
| Product Number | SSK12 |
| Product Name | Standard Wall Plate |
| Opening / Devices | Two |