Hubbell Incorporated Standard Wall Plate SSJ262

Description
302/304 STAINLESS STEEL MATERIAL SMOOTH FINISH (2) RECTANGULAR DEVICE CONFIGURATION 2 GANG(S) JUMBO DESIGNATED SIZE OVERALL DIMENSION 5.31 INCH W X 5.25 INCH H X 0.04 INCH THK TEMPERATURE RATING -40 TO 85 DEG C APPROVAL UL, CSA SSJ MODEL
Datasheet
Description
302/304 STAINLESS STEEL MATERIAL SMOOTH FINISH (2) RECTANGULAR DEVICE CONFIGURATION 2 GANG(S) JUMBO DESIGNATED SIZE OVERALL DIMENSION 5.31 INCH W X 5.25 INCH H X 0.04 INCH THK TEMPERATURE RATING -40 TO 85 DEG C APPROVAL UL, CSA SSJ MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Wall Plate - SSJ262 - Hubbell Incorporated
Orange, CT, USA
Standard Wall Plate
SSJ262
Standard Wall Plate SSJ262
302/304 STAINLESS STEEL MATERIAL SMOOTH FINISH (2) RECTANGULAR DEVICE CONFIGURATION 2 GANG(S) JUMBO DESIGNATED SIZE OVERALL DIMENSION 5.31 INCH W X 5.25 INCH H X 0.04 INCH THK TEMPERATURE RATING -40 TO 85 DEG C APPROVAL UL, CSA SSJ MODEL
  • 302/304 STAINLESS STEEL MATERIAL
  • SMOOTH FINISH
  • (2) RECTANGULAR DEVICE CONFIGURATION
  • 2 GANG(S)
  • JUMBO DESIGNATED SIZE
  • OVERALL DIMENSION 5.31 INCH W X 5.25 INCH H X 0.04 INCH THK
  • TEMPERATURE RATING -40 TO 85 DEG C
  • APPROVAL UL, CSA
  • SSJ MODEL
Supplier's Site Datasheet
Standard Wall Plate - SSJ262 - Hubbell Wiring Device-Kellems
Milford, CT, USA
Standard Wall Plate
SSJ262
Standard Wall Plate SSJ262
0.032 INCH THK 302/304 STAINLESS STEEL MATERIAL; SMOOTH FINISH; (2) DECORATOR CONFIGURATION; 2 GANG(S); JUNIOR JUMBO DESIGNATED SIZE; OVERALL DIMENSION 4.93 INCH W X 4.87 INCH H; MOUNTING TYPE SCREW MOUNT; APPLICATION FOOD PROCESSING PLANTS, DAIRIES, CHEM

0.032 INCH THK 302/304 STAINLESS STEEL MATERIAL; SMOOTH FINISH; (2) DECORATOR CONFIGURATION; 2 GANG(S); JUNIOR JUMBO DESIGNATED SIZE; OVERALL DIMENSION 4.93 INCH W X 4.87 INCH H; MOUNTING TYPE SCREW MOUNT; APPLICATION FOOD PROCESSING PLANTS, DAIRIES, CHEM

Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated Hubbell Wiring Device-Kellems
Product Category Wallplates Wallplates
Product Number SSJ262 SSJ262
Product Name Standard Wall Plate Standard Wall Plate
Opening / Devices Two Two
Unlock Full Specs
to access all available technical data

Similar Products

Light Switch Covers - 2228165 - RS Components, Ltd.
Specs
Opening / Devices One
Material Metal
View Details
1-Gang Blank Wall Plates, Metal Medium Size Glossy Finish - 41MFR - Suzhou Ele Mfg Co., Ltd.
Specs
Type Blank Wall Plate
Material Metal
View Details
Electra® Wall Covering, Guage 0.080
American Floor Products Co., Inc.
Specs
Type Wall Protection
Material Acrylic Vinyl
View Details
MILESTEK KEYSTONE RJ11 110 JACK IVORY - 60-06190 - MilesTek Corporation
Specs
Type Data Jack Wall Plate
View Details