Hubbell Incorporated Standard Wall Plate SSJ26

Description
302/304 STAINLESS STEEL MATERIAL SMOOTH FINISH (1) RECTANGULAR DEVICE CONFIGURATION 1 GANG(S) JUMBO DESIGNATED SIZE OVERALL DIMENSION 3.5 INCH W X 5.25 INCH H X 0.04 INCH THK TEMPERATURE RATING -40 TO 85 DEG C APPROVAL UL, CSA SSJ MODEL
Datasheet
Description
302/304 STAINLESS STEEL MATERIAL SMOOTH FINISH (1) RECTANGULAR DEVICE CONFIGURATION 1 GANG(S) JUMBO DESIGNATED SIZE OVERALL DIMENSION 3.5 INCH W X 5.25 INCH H X 0.04 INCH THK TEMPERATURE RATING -40 TO 85 DEG C APPROVAL UL, CSA SSJ MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Wall Plate - SSJ26 - Hubbell Incorporated
Orange, CT, USA
Standard Wall Plate
SSJ26
Standard Wall Plate SSJ26
302/304 STAINLESS STEEL MATERIAL SMOOTH FINISH (1) RECTANGULAR DEVICE CONFIGURATION 1 GANG(S) JUMBO DESIGNATED SIZE OVERALL DIMENSION 3.5 INCH W X 5.25 INCH H X 0.04 INCH THK TEMPERATURE RATING -40 TO 85 DEG C APPROVAL UL, CSA SSJ MODEL
  • 302/304 STAINLESS STEEL MATERIAL
  • SMOOTH FINISH
  • (1) RECTANGULAR DEVICE CONFIGURATION
  • 1 GANG(S)
  • JUMBO DESIGNATED SIZE
  • OVERALL DIMENSION 3.5 INCH W X 5.25 INCH H X 0.04 INCH THK
  • TEMPERATURE RATING -40 TO 85 DEG C
  • APPROVAL UL, CSA
  • SSJ MODEL
Supplier's Site Datasheet
Standard Wall Plate - SSJ26 - Hubbell Wiring Device-Kellems
Milford, CT, USA
Standard Wall Plate
SSJ26
Standard Wall Plate SSJ26
0.032 INCH THK 302/304 STAINLESS STEEL MATERIAL; SMOOTH FINISH; (1) DECORATOR CONFIGURATION; 1 GANG(S); JUNIOR JUMBO DESIGNATED SIZE; OVERALL DIMENSION 3.125 INCH W X 4.87 INCH H; MOUNTING TYPE SCREW MOUNT; APPLICATION FOOD PROCESSING PLANTS, DAIRIES, CHE

0.032 INCH THK 302/304 STAINLESS STEEL MATERIAL; SMOOTH FINISH; (1) DECORATOR CONFIGURATION; 1 GANG(S); JUNIOR JUMBO DESIGNATED SIZE; OVERALL DIMENSION 3.125 INCH W X 4.87 INCH H; MOUNTING TYPE SCREW MOUNT; APPLICATION FOOD PROCESSING PLANTS, DAIRIES, CHE

Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated Hubbell Wiring Device-Kellems
Product Category Wallplates Wallplates
Product Number SSJ26 SSJ26
Product Name Standard Wall Plate Standard Wall Plate
Opening / Devices One One
Unlock Full Specs
to access all available technical data

Similar Products