0.032 INCH THK 302/304 STAINLESS STEEL MATERIAL; SMOOTH FINISH; (2) TOGGLE SWITCH CONFIGURATION; 2 GANG(S); JUNIOR JUMBO DESIGNATED SIZE; OVERALL DIMENSION 4.93 INCH W X 4.87 INCH H; MOUNTING TYPE SCREW MOUNT; APPLICATION FOOD PROCESSING PLANTS, DAIRIES,
| Hubbell Incorporated | Hubbell Wiring Device-Kellems | |
|---|---|---|
| Product Category | Wallplates | Wallplates |
| Product Number | SSJ2 | SSJ2 |
| Product Name | Standard Wall Plate | Standard Wall Plate |
| Opening / Devices | Two | Two |