302/304 STAINLESS STEEL MATERIAL
SMOOTH FINISH
(1) TELEPHONE OPENING CONFIGURATION
1 GANG(S)
JUMBO DESIGNATED SIZE
OVERALL DIMENSION 3.5 INCH W X 5.25 INCH H X 0.04 INCH THK
TEMPERATURE RATING -40 TO 85 DEG C
APPROVAL UL, CSA
SSJ MODEL
Hubbell Incorporated
Done
Datasheet
Description
302/304 STAINLESS STEEL MATERIAL
SMOOTH FINISH
(1) TELEPHONE OPENING CONFIGURATION
1 GANG(S)
JUMBO DESIGNATED SIZE
OVERALL DIMENSION 3.5 INCH W X 5.25 INCH H X 0.04 INCH THK
TEMPERATURE RATING -40 TO 85 DEG C
APPROVAL UL, CSA
SSJ MODEL
302/304 STAINLESS STEEL MATERIAL
SMOOTH FINISH
(1) TELEPHONE OPENING CONFIGURATION
1 GANG(S)
JUMBO DESIGNATED SIZE
OVERALL DIMENSION 3.5 INCH W X 5.25 INCH H X 0.04 INCH THK
TEMPERATURE RATING -40 TO 85 DEG C
APPROVAL UL, CSA
SSJ MODEL
302/304 STAINLESS STEEL MATERIAL
SMOOTH FINISH
(1) TELEPHONE OPENING CONFIGURATION
1 GANG(S)
JUMBO DESIGNATED SIZE
OVERALL DIMENSION 3.5 INCH W X 5.25 INCH H X 0.04 INCH THK