Hubbell Incorporated Datacommunication Face Plate SSF209

Description
MULTIMEDIA TYPE 430 STAINLESS STEEL MATERIAL 2.75 INCH W X 0.39 INCH D X 4.5 INCH H SIZE BRUSHED STAINLESS STEEL COLOR 2 GANG(S) SCREW MOUNTING AUDIO/VIDEO CONNECTOR, COAX, FIBER KEYSTONE CONNECTOR, UTP, XCELERATOR[T] JACK DEVICE TYPE 9 PORT(S) FLUSH KEYSTONE DEVICE MOUNTING SSF MODEL
Datasheet
Description
MULTIMEDIA TYPE 430 STAINLESS STEEL MATERIAL 2.75 INCH W X 0.39 INCH D X 4.5 INCH H SIZE BRUSHED STAINLESS STEEL COLOR 2 GANG(S) SCREW MOUNTING AUDIO/VIDEO CONNECTOR, COAX, FIBER KEYSTONE CONNECTOR, UTP, XCELERATOR[T] JACK DEVICE TYPE 9 PORT(S) FLUSH KEYSTONE DEVICE MOUNTING SSF MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Datacommunication Face Plate - SSF209 - Hubbell Incorporated
Orange, CT, USA
Datacommunication Face Plate
SSF209
Datacommunication Face Plate SSF209
MULTIMEDIA TYPE 430 STAINLESS STEEL MATERIAL 2.75 INCH W X 0.39 INCH D X 4.5 INCH H SIZE BRUSHED STAINLESS STEEL COLOR 2 GANG(S) SCREW MOUNTING AUDIO/VIDEO CONNECTOR, COAX, FIBER KEYSTONE CONNECTOR, UTP, XCELERATOR[T] JACK DEVICE TYPE 9 PORT(S) FLUSH KEYSTONE DEVICE MOUNTING SSF MODEL
  • MULTIMEDIA TYPE
  • 430 STAINLESS STEEL MATERIAL
  • 2.75 INCH W X 0.39 INCH D X 4.5 INCH H SIZE
  • BRUSHED STAINLESS STEEL COLOR
  • 2 GANG(S)
  • SCREW MOUNTING
  • AUDIO/VIDEO CONNECTOR, COAX, FIBER KEYSTONE CONNECTOR, UTP, XCELERATOR[T] JACK DEVICE TYPE
  • 9 PORT(S)
  • FLUSH KEYSTONE DEVICE MOUNTING
  • SSF MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wallplates
Product Number SSF209
Product Name Datacommunication Face Plate
Opening / Devices Two
Unlock Full Specs
to access all available technical data

Similar Products

Light Switch Covers - 5000651 - RS Components, Ltd.
Specs
Opening / Devices Four
View Details
Electra® Wall Covering, Guage 0.080
American Floor Products Co., Inc.
Specs
Type Wall Protection
Material Acrylic Vinyl
View Details
Combination Wall Plate, 1 Blank & 1 Decorator - SP1426LA - Legrand
Specs
Type Blank Wall Plate; Rocker / GFCI Switch Plate
Opening / Devices Two
Material Plastic
View Details