Hubbell Wiring Device-Kellems Wall Plate, Stainless Steel, 4 Module; Accessory Type Hubbell Wiring Devices SSF14

Description
WALL PLATE, STAINLESS STEEL, 4 MODULE; Accessory Type:Faceplate; For Use With:Audio/Video Keystone Connectors and XCELERATOR Jacks; No. of Module Spaces:4; Connector Body Material:Stainless Steel Body; Connector Colour:- RoHS Compliant: Yes
Datasheet
Description
WALL PLATE, STAINLESS STEEL, 4 MODULE; Accessory Type:Faceplate; For Use With:Audio/Video Keystone Connectors and XCELERATOR Jacks; No. of Module Spaces:4; Connector Body Material:Stainless Steel Body; Connector Colour:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wall Plate, Stainless Steel, 4 Module; Accessory Type Hubbell Wiring Devices - 99B3338 - Newark, An Avnet Company
Chicago, IL, United States
Wall Plate, Stainless Steel, 4 Module; Accessory Type Hubbell Wiring Devices
99B3338
Wall Plate, Stainless Steel, 4 Module; Accessory Type Hubbell Wiring Devices 99B3338
WALL PLATE, STAINLESS STEEL, 4 MODULE; Accessory Type:Faceplate; For Use With:Audio/Video Keystone Connectors and XCELERATOR Jacks; No. of Module Spaces:4; Connector Body Material:Stainless Steel Body; Connector Colour:- RoHS Compliant: Yes

WALL PLATE, STAINLESS STEEL, 4 MODULE; Accessory Type:Faceplate; For Use With:Audio/Video Keystone Connectors and XCELERATOR Jacks; No. of Module Spaces:4; Connector Body Material:Stainless Steel Body; Connector Colour:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 99B3338
Product Name Wall Plate, Stainless Steel, 4 Module; Accessory Type Hubbell Wiring Devices
Unlock Full Specs
to access all available technical data

Similar Products