Hubbell Wiring Device-Kellems Wall Plate, Stainless Steel, 2 Module; Accessory Type Hubbell Wiring Devices SSF12

Description
WALL PLATE, STAINLESS STEEL, 2 MODULE; Accessory Type:Faceplate; For Use With:Audio/Video Keystone Connectors and XCELERATOR Jacks; No. of Module Spaces:2; Connector Body Material:Stainless Steel Body; Connector Colour:- RoHS Compliant: Yes
Datasheet
Description
WALL PLATE, STAINLESS STEEL, 2 MODULE; Accessory Type:Faceplate; For Use With:Audio/Video Keystone Connectors and XCELERATOR Jacks; No. of Module Spaces:2; Connector Body Material:Stainless Steel Body; Connector Colour:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wall Plate, Stainless Steel, 2 Module; Accessory Type Hubbell Wiring Devices - 99B3336 - Newark, An Avnet Company
Chicago, IL, United States
Wall Plate, Stainless Steel, 2 Module; Accessory Type Hubbell Wiring Devices
99B3336
Wall Plate, Stainless Steel, 2 Module; Accessory Type Hubbell Wiring Devices 99B3336
WALL PLATE, STAINLESS STEEL, 2 MODULE; Accessory Type:Faceplate; For Use With:Audio/Video Keystone Connectors and XCELERATOR Jacks; No. of Module Spaces:2; Connector Body Material:Stainless Steel Body; Connector Colour:- RoHS Compliant: Yes

WALL PLATE, STAINLESS STEEL, 2 MODULE; Accessory Type:Faceplate; For Use With:Audio/Video Keystone Connectors and XCELERATOR Jacks; No. of Module Spaces:2; Connector Body Material:Stainless Steel Body; Connector Colour:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 99B3336
Product Name Wall Plate, Stainless Steel, 2 Module; Accessory Type Hubbell Wiring Devices
Unlock Full Specs
to access all available technical data

Similar Products

XK Micro-Hook to Mini Banana Plug, 22 AWG PVC Test Lead - CXK - E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
Contact Size (AWG) 22 AWG
View Details
Inner square plug adapter 3/8
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Cable entries - cable entries - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details