Hubbell Wiring Device-Kellems Wall Plate, 1 Gang, 1 Duplex, Sst; Accessory Type Hubbell Wiring Devices SS8MEV

Description
WALL PLATE, 1 GANG, 1 DUPLEX, SST; Accessory Type:Wall Plate; For Use With:Standard Duplex Receptacles; No. of Module Spaces:2; Connector Body Material:Stainless Steel Body; Connector Colour:-; Product Range:- RoHS Compliant: Yes
Datasheet
Description
WALL PLATE, 1 GANG, 1 DUPLEX, SST; Accessory Type:Wall Plate; For Use With:Standard Duplex Receptacles; No. of Module Spaces:2; Connector Body Material:Stainless Steel Body; Connector Colour:-; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wall Plate, 1 Gang, 1 Duplex, Sst; Accessory Type Hubbell Wiring Devices - 17M2932 - Newark, An Avnet Company
Chicago, IL, United States
Wall Plate, 1 Gang, 1 Duplex, Sst; Accessory Type Hubbell Wiring Devices
17M2932
Wall Plate, 1 Gang, 1 Duplex, Sst; Accessory Type Hubbell Wiring Devices 17M2932
WALL PLATE, 1 GANG, 1 DUPLEX, SST; Accessory Type:Wall Plate; For Use With:Standard Duplex Receptacles; No. of Module Spaces:2; Connector Body Material:Stainless Steel Body; Connector Colour:-; Product Range:- RoHS Compliant: Yes

WALL PLATE, 1 GANG, 1 DUPLEX, SST; Accessory Type:Wall Plate; For Use With:Standard Duplex Receptacles; No. of Module Spaces:2; Connector Body Material:Stainless Steel Body; Connector Colour:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 17M2932
Product Name Wall Plate, 1 Gang, 1 Duplex, Sst; Accessory Type Hubbell Wiring Devices
Unlock Full Specs
to access all available technical data

Similar Products

3-Prong Angle Connector, 20 Amp 125 Volt 5-20R Nylon Housing - 5686 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Right Angle
Voltage Rating 125 volts
Current Rating 20.0 amps
View Details
METRAL® - 10026155-005LF - Amphenol Communications Solutions
Amphenol Communications Solutions
View Details
BPC Series: Hermetic Backpotted Connector -  - Douglas Electrical Components
Specs
Connector Type Military Connector
View Details