Hubbell Wiring Device-Kellems Standard Wall Plate SS85

Description
0.032 INCH THK 302/304 STAINLESS STEEL MATERIAL; SMOOTH FINISH; (5) DUPLEX RECEPTACLE CONFIGURATION; 5 GANG(S); STANDARD DESIGNATED SIZE; SIZE 10 INCH W X 4.5 INCH H; MOUNTING TYPE SCREW MOUNT; APPLICATION FOOD PROCESSING PLANTS, DAIRIES, CHEMICAL PLANTS
Datasheet
Description
0.032 INCH THK 302/304 STAINLESS STEEL MATERIAL; SMOOTH FINISH; (5) DUPLEX RECEPTACLE CONFIGURATION; 5 GANG(S); STANDARD DESIGNATED SIZE; SIZE 10 INCH W X 4.5 INCH H; MOUNTING TYPE SCREW MOUNT; APPLICATION FOOD PROCESSING PLANTS, DAIRIES, CHEMICAL PLANTS
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Wall Plate - SS85 - Hubbell Wiring Device-Kellems
Milford, CT, USA
Standard Wall Plate
SS85
Standard Wall Plate SS85
0.032 INCH THK 302/304 STAINLESS STEEL MATERIAL; SMOOTH FINISH; (5) DUPLEX RECEPTACLE CONFIGURATION; 5 GANG(S); STANDARD DESIGNATED SIZE; SIZE 10 INCH W X 4.5 INCH H; MOUNTING TYPE SCREW MOUNT; APPLICATION FOOD PROCESSING PLANTS, DAIRIES, CHEMICAL PLANTS

0.032 INCH THK 302/304 STAINLESS STEEL MATERIAL; SMOOTH FINISH; (5) DUPLEX RECEPTACLE CONFIGURATION; 5 GANG(S); STANDARD DESIGNATED SIZE; SIZE 10 INCH W X 4.5 INCH H; MOUNTING TYPE SCREW MOUNT; APPLICATION FOOD PROCESSING PLANTS, DAIRIES, CHEMICAL PLANTS

Supplier's Site Datasheet

Technical Specifications

  Hubbell Wiring Device-Kellems
Product Category Wallplates
Product Number SS85
Product Name Standard Wall Plate
Type  Duplex Outlet Cover
Unlock Full Specs
to access all available technical data

Similar Products

Audio & Video Faceplates - 7684214 - RS Components, Ltd.
Specs
Opening / Devices One
Material Plastic; Plastic
View Details
Standard Wall Plate - NT-S-NFB-AL - Lutron Electronics Co., Inc.
Lutron Electronics Co., Inc.
Specs
Type Rocker / GFCI Switch Plate
Opening / Devices One
Material Plastic
View Details