Hubbell Incorporated Standard Wall Plate SS83

Description
302/304 STAINLESS STEEL MATERIAL (3) DUPLEX RECEPTACLE CONFIGURATION 3 GANG(S) STANDARD DESIGNATED SIZE OVERALL DIMENSION 6.59 INCH W X 4.63 INCH H X 0.04 INCH THK TEMPERATURE RATING -40 TO 85 DEG C APPROVAL UL, CSA APPLICATION INDUSTRIAL AND COMMERCIAL SS MODEL
Datasheet
Description
302/304 STAINLESS STEEL MATERIAL (3) DUPLEX RECEPTACLE CONFIGURATION 3 GANG(S) STANDARD DESIGNATED SIZE OVERALL DIMENSION 6.59 INCH W X 4.63 INCH H X 0.04 INCH THK TEMPERATURE RATING -40 TO 85 DEG C APPROVAL UL, CSA APPLICATION INDUSTRIAL AND COMMERCIAL SS MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Wall Plate - SS83 - Hubbell Incorporated
Orange, CT, USA
Standard Wall Plate
SS83
Standard Wall Plate SS83
302/304 STAINLESS STEEL MATERIAL (3) DUPLEX RECEPTACLE CONFIGURATION 3 GANG(S) STANDARD DESIGNATED SIZE OVERALL DIMENSION 6.59 INCH W X 4.63 INCH H X 0.04 INCH THK TEMPERATURE RATING -40 TO 85 DEG C APPROVAL UL, CSA APPLICATION INDUSTRIAL AND COMMERCIAL SS MODEL
  • 302/304 STAINLESS STEEL MATERIAL
  • (3) DUPLEX RECEPTACLE CONFIGURATION
  • 3 GANG(S)
  • STANDARD DESIGNATED SIZE
  • OVERALL DIMENSION 6.59 INCH W X 4.63 INCH H X 0.04 INCH THK
  • TEMPERATURE RATING -40 TO 85 DEG C
  • APPROVAL UL, CSA
  • APPLICATION INDUSTRIAL AND COMMERCIAL
  • SS MODEL
Supplier's Site Datasheet
Standard Wall Plate - SS83 - Hubbell Wiring Device-Kellems
Milford, CT, USA
Standard Wall Plate
SS83
Standard Wall Plate SS83
0.032 INCH THK 302/304 STAINLESS STEEL MATERIAL; SMOOTH FINISH; (3) DUPLEX RECEPTACLE CONFIGURATION; 3 GANG(S); STANDARD DESIGNATED SIZE; OVERALL DIMENSION 6.375 INCH W X 4.5 INCH H; MOUNTING TYPE SCREW MOUNT; APPLICATION FOOD PROCESSING PLANTS, DAIRIES,

0.032 INCH THK 302/304 STAINLESS STEEL MATERIAL; SMOOTH FINISH; (3) DUPLEX RECEPTACLE CONFIGURATION; 3 GANG(S); STANDARD DESIGNATED SIZE; OVERALL DIMENSION 6.375 INCH W X 4.5 INCH H; MOUNTING TYPE SCREW MOUNT; APPLICATION FOOD PROCESSING PLANTS, DAIRIES,

Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated Hubbell Wiring Device-Kellems
Product Category Wallplates Wallplates
Product Number SS83 SS83
Product Name Standard Wall Plate Standard Wall Plate
Type  Duplex Outlet Cover  Duplex Outlet Cover
Unlock Full Specs
to access all available technical data

Similar Products

Light Switch Covers - 7871161 - RS Components, Ltd.
Specs
Opening / Devices One
Material Metal
View Details
Blank Plates -- Box Mounted, Four Gang, White - SP43W - Legrand
Specs
Type Blank Wall Plate
Opening / Devices Four
Material Plastic
View Details