Hubbell Incorporated Standard Wall Plate SS82L

Description
0.35 INCH THK 430 STAINLESS STEEL MATERIAL BRUSHED FINISH (2) DUPLEX RECEPTACLE CONFIGURATION 2 GANG(S) STANDARD DESIGNATED SIZE OVERALL DIMENSION 4.6 INCH W X 4.5 INCH H APPLICATION INDUSTRIAL AND COMMERCIAL APPROVAL UL, CSA SS MODEL
Datasheet
Description
0.35 INCH THK 430 STAINLESS STEEL MATERIAL BRUSHED FINISH (2) DUPLEX RECEPTACLE CONFIGURATION 2 GANG(S) STANDARD DESIGNATED SIZE OVERALL DIMENSION 4.6 INCH W X 4.5 INCH H APPLICATION INDUSTRIAL AND COMMERCIAL APPROVAL UL, CSA SS MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Wall Plate - SS82L - Hubbell Incorporated
Orange, CT, USA
Standard Wall Plate
SS82L
Standard Wall Plate SS82L
0.35 INCH THK 430 STAINLESS STEEL MATERIAL BRUSHED FINISH (2) DUPLEX RECEPTACLE CONFIGURATION 2 GANG(S) STANDARD DESIGNATED SIZE OVERALL DIMENSION 4.6 INCH W X 4.5 INCH H APPLICATION INDUSTRIAL AND COMMERCIAL APPROVAL UL, CSA SS MODEL
  • 0.35 INCH THK 430 STAINLESS STEEL MATERIAL
  • BRUSHED FINISH
  • (2) DUPLEX RECEPTACLE CONFIGURATION
  • 2 GANG(S)
  • STANDARD DESIGNATED SIZE
  • OVERALL DIMENSION 4.6 INCH W X 4.5 INCH H
  • APPLICATION INDUSTRIAL AND COMMERCIAL
  • APPROVAL UL, CSA
  • SS MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wallplates
Product Number SS82L
Product Name Standard Wall Plate
Type  Duplex Outlet Cover
Unlock Full Specs
to access all available technical data

Similar Products

Light Switch Covers - 2289500 - RS Components, Ltd.
Specs
Opening / Devices One
Material Plastic; ABS
View Details
Standard Wall Plate - NP113GY - Hubbell Incorporated
Hubbell Incorporated
Specs
Type Blank Wall Plate; Toggle Switch Plate
Opening / Devices Two
Material Nylon
View Details
Datacommunication Face Plate - KS426-BK - Legrand - Pass & Seymour
Specs
Material Keystone
View Details