Hubbell Incorporated Standard Wall Plate SS826

Description
302/304 STAINLESS STEEL MATERIAL (1) DUPLEX RECEPTACLE, (1) RECTANGULAR DEVICE CONFIGURATION 2 GANG(S) STANDARD DESIGNATED SIZE HUBBELL[R] BRAND OVERALL DIMENSION 4.72 INCH W X 4.63 INCH H X 0.04 INCH THK TEMPERATURE RATING -40 TO 85 DEG C APPROVAL UL, CSA APPLICATION INDUSTRIAL AND COMMERCIAL
Datasheet
Description
302/304 STAINLESS STEEL MATERIAL (1) DUPLEX RECEPTACLE, (1) RECTANGULAR DEVICE CONFIGURATION 2 GANG(S) STANDARD DESIGNATED SIZE HUBBELL[R] BRAND OVERALL DIMENSION 4.72 INCH W X 4.63 INCH H X 0.04 INCH THK TEMPERATURE RATING -40 TO 85 DEG C APPROVAL UL, CSA APPLICATION INDUSTRIAL AND COMMERCIAL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Wall Plate - SS826 - Hubbell Incorporated
Orange, CT, USA
Standard Wall Plate
SS826
Standard Wall Plate SS826
302/304 STAINLESS STEEL MATERIAL (1) DUPLEX RECEPTACLE, (1) RECTANGULAR DEVICE CONFIGURATION 2 GANG(S) STANDARD DESIGNATED SIZE HUBBELL[R] BRAND OVERALL DIMENSION 4.72 INCH W X 4.63 INCH H X 0.04 INCH THK TEMPERATURE RATING -40 TO 85 DEG C APPROVAL UL, CSA APPLICATION INDUSTRIAL AND COMMERCIAL
  • 302/304 STAINLESS STEEL MATERIAL
  • (1) DUPLEX RECEPTACLE, (1) RECTANGULAR DEVICE CONFIGURATION
  • 2 GANG(S)
  • STANDARD DESIGNATED SIZE
  • HUBBELL[R] BRAND
  • OVERALL DIMENSION 4.72 INCH W X 4.63 INCH H X 0.04 INCH THK
  • TEMPERATURE RATING -40 TO 85 DEG C
  • APPROVAL UL, CSA
  • APPLICATION INDUSTRIAL AND COMMERCIAL
Supplier's Site Datasheet
Standard Wall Plate - SS826 - Hubbell Wiring Device-Kellems
Milford, CT, USA
Standard Wall Plate
SS826
Standard Wall Plate SS826
COMBINATION TYPE; 0.032 INCH THK 302/304 STAINLESS STEEL MATERIAL; SMOOTH FINISH; (1) DUPLEX RECEPTACLE, (1) DECORATOR CONFIGURATION; 2 GANG(S); STANDARD DESIGNATED SIZE; OVERALL DIMENSION 4.56 INCH W X 4.5 INCH H; MOUNTING TYPE SCREW MOUNT; APPLICATION F

COMBINATION TYPE; 0.032 INCH THK 302/304 STAINLESS STEEL MATERIAL; SMOOTH FINISH; (1) DUPLEX RECEPTACLE, (1) DECORATOR CONFIGURATION; 2 GANG(S); STANDARD DESIGNATED SIZE; OVERALL DIMENSION 4.56 INCH W X 4.5 INCH H; MOUNTING TYPE SCREW MOUNT; APPLICATION F

Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated Hubbell Wiring Device-Kellems
Product Category Wallplates Wallplates
Product Number SS826 SS826
Product Name Standard Wall Plate Standard Wall Plate
Type  Duplex Outlet Cover Despard Switch Plate;  Duplex Outlet Cover
Unlock Full Specs
to access all available technical data

Similar Products

1-Gang φ54.7mm Diameter Single Device Wall Plates, Thermoplastic Jumbo Size Glossy Finish - 3084J - Suzhou Ele Mfg Co., Ltd.
Specs
Opening / Devices One
Material Plastic; Thermoplastic
View Details
Toggle Switch Openings, Three Gang, Polished Brass - SB3PB - Legrand
Specs
Type Toggle Switch Plate
Opening / Devices Three
Material Brass
View Details
MILESTEK KEYSTONE RJ11 110 JACK IVORY - 60-06190 - MilesTek Corporation
Specs
Type Data Jack Wall Plate
View Details