Hubbell Incorporated Standard Wall Plate SS82

Description
302/304 STAINLESS STEEL MATERIAL SATIN FINISH (2) DUPLEX RECEPTACLE CONFIGURATION 2 GANG(S) STANDARD DESIGNATED SIZE APPROVAL UL, CSA OVERALL DIMENSION 4.625 INCH W X 4.72 INCH H TEMPERATURE RATING -40 TO 85 DEG C SERIES SS MODEL
Datasheet
Description
302/304 STAINLESS STEEL MATERIAL SATIN FINISH (2) DUPLEX RECEPTACLE CONFIGURATION 2 GANG(S) STANDARD DESIGNATED SIZE APPROVAL UL, CSA OVERALL DIMENSION 4.625 INCH W X 4.72 INCH H TEMPERATURE RATING -40 TO 85 DEG C SERIES SS MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Wall Plate - SS82 - Hubbell Incorporated
Orange, CT, USA
Standard Wall Plate
SS82
Standard Wall Plate SS82
302/304 STAINLESS STEEL MATERIAL SATIN FINISH (2) DUPLEX RECEPTACLE CONFIGURATION 2 GANG(S) STANDARD DESIGNATED SIZE APPROVAL UL, CSA OVERALL DIMENSION 4.625 INCH W X 4.72 INCH H TEMPERATURE RATING -40 TO 85 DEG C SERIES SS MODEL
  • 302/304 STAINLESS STEEL MATERIAL
  • SATIN FINISH
  • (2) DUPLEX RECEPTACLE CONFIGURATION
  • 2 GANG(S)
  • STANDARD DESIGNATED SIZE
  • APPROVAL UL, CSA
  • OVERALL DIMENSION 4.625 INCH W X 4.72 INCH H
  • TEMPERATURE RATING -40 TO 85 DEG C
  • SERIES SS MODEL
Supplier's Site Datasheet
Standard Wall Plate - SS82 - Hubbell Wiring Device-Kellems
Milford, CT, USA
Standard Wall Plate
SS82
Standard Wall Plate SS82
0.032 INCH THK 302/304 STAINLESS STEEL MATERIAL; SMOOTH FINISH; (2) DUPLEX RECEPTACLE CONFIGURATION; 2 GANG(S); STANDARD DESIGNATED SIZE; OVERALL DIMENSION 4.56 INCH W X 4.5 INCH H; MOUNTING TYPE SCREW MOUNT; APPLICATION FOOD PROCESSING PLANTS, DAIRIES, C

0.032 INCH THK 302/304 STAINLESS STEEL MATERIAL; SMOOTH FINISH; (2) DUPLEX RECEPTACLE CONFIGURATION; 2 GANG(S); STANDARD DESIGNATED SIZE; OVERALL DIMENSION 4.56 INCH W X 4.5 INCH H; MOUNTING TYPE SCREW MOUNT; APPLICATION FOOD PROCESSING PLANTS, DAIRIES, C

Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated Hubbell Wiring Device-Kellems
Product Category Wallplates Wallplates
Product Number SS82 SS82
Product Name Standard Wall Plate Standard Wall Plate
Type  Duplex Outlet Cover  Duplex Outlet Cover
Unlock Full Specs
to access all available technical data

Similar Products

Light Switch Covers - 1691890 - RS Components, Ltd.
Specs
Opening / Devices One
Material Stainless steel
View Details
Standard Wall Plate - SP18 - Hubbell Wiring Device-Kellems
Hubbell Wiring Device-Kellems
Specs
Type  Duplex Outlet Cover; Toggle Switch Plate
Opening / Devices Two
Material Plastic
View Details