Hubbell Wiring Device-Kellems Wall Plate, Metal, 4 Gang, Satin; Accessory Type Hubbell Wiring Devices SS82

Description
WALL PLATE, METAL, 4 GANG, SATIN; Accessory Type:Wall Plate; For Use With:Standard Duplex Receptacles; No. of Module Spaces:4; Connector Body Material:Stainless Steel Body; Connector Colour:-; Product Range:- RoHS Compliant: Yes
Datasheet
Description
WALL PLATE, METAL, 4 GANG, SATIN; Accessory Type:Wall Plate; For Use With:Standard Duplex Receptacles; No. of Module Spaces:4; Connector Body Material:Stainless Steel Body; Connector Colour:-; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wall Plate, Metal, 4 Gang, Satin; Accessory Type Hubbell Wiring Devices - 17M2934 - Newark, An Avnet Company
Chicago, IL, United States
Wall Plate, Metal, 4 Gang, Satin; Accessory Type Hubbell Wiring Devices
17M2934
Wall Plate, Metal, 4 Gang, Satin; Accessory Type Hubbell Wiring Devices 17M2934
WALL PLATE, METAL, 4 GANG, SATIN; Accessory Type:Wall Plate; For Use With:Standard Duplex Receptacles; No. of Module Spaces:4; Connector Body Material:Stainless Steel Body; Connector Colour:-; Product Range:- RoHS Compliant: Yes

WALL PLATE, METAL, 4 GANG, SATIN; Accessory Type:Wall Plate; For Use With:Standard Duplex Receptacles; No. of Module Spaces:4; Connector Body Material:Stainless Steel Body; Connector Colour:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 17M2934
Product Name Wall Plate, Metal, 4 Gang, Satin; Accessory Type Hubbell Wiring Devices
Unlock Full Specs
to access all available technical data

Similar Products

Connector/Terminal/Pin - 1006656 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
Coaxial Adapters - NAA6LC - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details
Chameleon - 026-6A03-0K0 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Gender Male / Plug
Termination BGA
Voltage Rating 750 volts
View Details