Hubbell Wiring Device-Kellems Standard Wall Plate SS8-EE

Description
EMERGENCY TYPE; 0.032 INCH THK 302/304 STAINLESS STEEL MATERIAL; SMOOTH FINISH; (1) DUPLEX RECEPTACLE CONFIGURATION; 1 GANG(S); STANDARD DESIGNATED SIZE; OVERALL DIMENSION 2.75 INCH W X 4.5 INCH H; MOUNTING TYPE SCREW MOUNT; APPLICATION FOOD PROCESSING PL
Datasheet
Description
EMERGENCY TYPE; 0.032 INCH THK 302/304 STAINLESS STEEL MATERIAL; SMOOTH FINISH; (1) DUPLEX RECEPTACLE CONFIGURATION; 1 GANG(S); STANDARD DESIGNATED SIZE; OVERALL DIMENSION 2.75 INCH W X 4.5 INCH H; MOUNTING TYPE SCREW MOUNT; APPLICATION FOOD PROCESSING PL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Milford, CT, USA
Standard Wall Plate
SS8-EE
Standard Wall Plate SS8-EE
EMERGENCY TYPE; 0.032 INCH THK 302/304 STAINLESS STEEL MATERIAL; SMOOTH FINISH; (1) DUPLEX RECEPTACLE CONFIGURATION; 1 GANG(S); STANDARD DESIGNATED SIZE; OVERALL DIMENSION 2.75 INCH W X 4.5 INCH H; MOUNTING TYPE SCREW MOUNT; APPLICATION FOOD PROCESSING PL

EMERGENCY TYPE; 0.032 INCH THK 302/304 STAINLESS STEEL MATERIAL; SMOOTH FINISH; (1) DUPLEX RECEPTACLE CONFIGURATION; 1 GANG(S); STANDARD DESIGNATED SIZE; OVERALL DIMENSION 2.75 INCH W X 4.5 INCH H; MOUNTING TYPE SCREW MOUNT; APPLICATION FOOD PROCESSING PL

Supplier's Site Datasheet

Technical Specifications

  Hubbell Wiring Device-Kellems
Product Category Wallplates
Product Number SS8-EE
Product Name Standard Wall Plate
Type  Duplex Outlet Cover
Unlock Full Specs
to access all available technical data

Similar Products

Light Switch Covers - 3611940 - RS Components, Ltd.
Specs
Opening / Devices One
Material Metal
View Details
Electra® Wall Covering, Guage 0.080
American Floor Products Co., Inc.
Specs
Type Wall Protection
Material Acrylic Vinyl
View Details
QUICKPORT CAT6+ EXTREME JACK DARK RED - LE-61110-RR6 - MilesTek Corporation
Specs
Type Data Jack Wall Plate
View Details