Hubbell Incorporated Standard Wall Plate SS7L

Description
STRAIGHT BLADE TYPE 0.35 INCH THK 430 STAINLESS STEEL MATERIAL BRUSHED FINISH (1) 1.4 INCH HOLE 15/20 AMPERE SINGLE RECEPTACLE CONFIGURATION 1 GANG(S) STANDARD DESIGNATED SIZE TWIST-LOCK[R] BRAND OVERALL DIMENSION 2.87 INCH W X 4.5 INCH H APPLICATION INDUSTRIAL AND COMMERCIAL APPROVAL UL, CSA SS MODEL
Datasheet
Description
STRAIGHT BLADE TYPE 0.35 INCH THK 430 STAINLESS STEEL MATERIAL BRUSHED FINISH (1) 1.4 INCH HOLE 15/20 AMPERE SINGLE RECEPTACLE CONFIGURATION 1 GANG(S) STANDARD DESIGNATED SIZE TWIST-LOCK[R] BRAND OVERALL DIMENSION 2.87 INCH W X 4.5 INCH H APPLICATION INDUSTRIAL AND COMMERCIAL APPROVAL UL, CSA SS MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Wall Plate - SS7L - Hubbell Incorporated
Orange, CT, USA
Standard Wall Plate
SS7L
Standard Wall Plate SS7L
STRAIGHT BLADE TYPE 0.35 INCH THK 430 STAINLESS STEEL MATERIAL BRUSHED FINISH (1) 1.4 INCH HOLE 15/20 AMPERE SINGLE RECEPTACLE CONFIGURATION 1 GANG(S) STANDARD DESIGNATED SIZE TWIST-LOCK[R] BRAND OVERALL DIMENSION 2.87 INCH W X 4.5 INCH H APPLICATION INDUSTRIAL AND COMMERCIAL APPROVAL UL, CSA SS MODEL
  • STRAIGHT BLADE TYPE
  • 0.35 INCH THK 430 STAINLESS STEEL MATERIAL
  • BRUSHED FINISH
  • (1) 1.4 INCH HOLE 15/20 AMPERE SINGLE RECEPTACLE CONFIGURATION
  • 1 GANG(S)
  • STANDARD DESIGNATED SIZE
  • TWIST-LOCK[R] BRAND
  • OVERALL DIMENSION 2.87 INCH W X 4.5 INCH H
  • APPLICATION INDUSTRIAL AND COMMERCIAL
  • APPROVAL UL, CSA
  • SS MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wallplates
Product Number SS7L
Product Name Standard Wall Plate
Opening / Devices One
Unlock Full Specs
to access all available technical data

Similar Products

1-Gang Toggle Wall Plates, Thermoplastic Standard Size Glossy Finish - 3011 - Suzhou Ele Mfg Co., Ltd.
Specs
Type Toggle Switch Plate
Material Plastic; Thermoplastic
View Details
Audio & Video Faceplates - 7684286 - RS Components, Ltd.
Specs
Opening / Devices Two
Material Plastic; Plastic
View Details
Light Switch Covers - 2538863 - RS Components, Ltd.
Specs
Opening / Devices Three
Material Plastic; Thermoplastic
View Details