Hubbell Incorporated Standard Wall Plate SS771

Description
302/304 STAINLESS STEEL MATERIAL SMOOTH FINISH (1) VERTICAL LOUVER CONFIGURATION 1 GANG(S) HUBBELL[R] BRAND APPROVAL UL, CSA
Datasheet
Description
302/304 STAINLESS STEEL MATERIAL SMOOTH FINISH (1) VERTICAL LOUVER CONFIGURATION 1 GANG(S) HUBBELL[R] BRAND APPROVAL UL, CSA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Wall Plate - SS771 - Hubbell Incorporated
Orange, CT, USA
Standard Wall Plate
SS771
Standard Wall Plate SS771
302/304 STAINLESS STEEL MATERIAL SMOOTH FINISH (1) VERTICAL LOUVER CONFIGURATION 1 GANG(S) HUBBELL[R] BRAND APPROVAL UL, CSA
  • 302/304 STAINLESS STEEL MATERIAL
  • SMOOTH FINISH
  • (1) VERTICAL LOUVER CONFIGURATION
  • 1 GANG(S)
  • HUBBELL[R] BRAND
  • APPROVAL UL, CSA
Supplier's Site Datasheet
Standard Wall Plate - SS771 - Hubbell Wiring Device-Kellems
Milford, CT, USA
Standard Wall Plate
SS771
Standard Wall Plate SS771
0.032 INCH THK 302/304 STAINLESS STEEL MATERIAL; SMOOTH FINISH; (1) VERTICAL LOUVER CONFIGURATION; 1 GANG(S); STANDARD DESIGNATED SIZE; OVERALL DIMENSION 2.75 INCH W X 4.5 INCH H; MOUNTING TYPE SCREW MOUNT; APPLICATION FOOD PROCESSING PLANTS, DAIRIES, CHE

0.032 INCH THK 302/304 STAINLESS STEEL MATERIAL; SMOOTH FINISH; (1) VERTICAL LOUVER CONFIGURATION; 1 GANG(S); STANDARD DESIGNATED SIZE; OVERALL DIMENSION 2.75 INCH W X 4.5 INCH H; MOUNTING TYPE SCREW MOUNT; APPLICATION FOOD PROCESSING PLANTS, DAIRIES, CHE

Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated Hubbell Wiring Device-Kellems
Product Category Wallplates Wallplates
Product Number SS771 SS771
Product Name Standard Wall Plate Standard Wall Plate
Opening / Devices One One
Unlock Full Specs
to access all available technical data

Similar Products

1-Gang Blank Wall Plates, Thermoplastic Standard Size Glossy Finish - 3041 - Suzhou Ele Mfg Co., Ltd.
Specs
Type Blank Wall Plate
Material Plastic; Thermoplastic
View Details
Light Switch Covers - 1691899 - RS Components, Ltd.
Specs
Opening / Devices Two
Material Stainless steel
View Details
Combination Wall Plate, 1 Blank & 1 Duplex Receptacle - SPO138I - Legrand
Specs
Type Blank Wall Plate;  Duplex Outlet Cover
Opening / Devices Two
Material Plastic
View Details