Hubbell Wiring Device-Kellems Standard Wall Plate SS771-W

Description
0.032 INCH THK 302/304 STAINLESS STEEL MATERIAL; SMOOTH PAINTED FINISH; WHITE COLOR; (1) VERTICAL LOUVER CONFIGURATION; 1 GANG(S); STANDARD DESIGNATED SIZE; OVERALL DIMENSION 2.75 INCH W X 4.5 INCH H; MOUNTING TYPE SCREW MOUNT; APPLICATION FOOD PROCESSING
Datasheet
Description
0.032 INCH THK 302/304 STAINLESS STEEL MATERIAL; SMOOTH PAINTED FINISH; WHITE COLOR; (1) VERTICAL LOUVER CONFIGURATION; 1 GANG(S); STANDARD DESIGNATED SIZE; OVERALL DIMENSION 2.75 INCH W X 4.5 INCH H; MOUNTING TYPE SCREW MOUNT; APPLICATION FOOD PROCESSING
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Wall Plate - SS771-W - Hubbell Wiring Device-Kellems
Milford, CT, USA
Standard Wall Plate
SS771-W
Standard Wall Plate SS771-W
0.032 INCH THK 302/304 STAINLESS STEEL MATERIAL; SMOOTH PAINTED FINISH; WHITE COLOR; (1) VERTICAL LOUVER CONFIGURATION; 1 GANG(S); STANDARD DESIGNATED SIZE; OVERALL DIMENSION 2.75 INCH W X 4.5 INCH H; MOUNTING TYPE SCREW MOUNT; APPLICATION FOOD PROCESSING

0.032 INCH THK 302/304 STAINLESS STEEL MATERIAL; SMOOTH PAINTED FINISH; WHITE COLOR; (1) VERTICAL LOUVER CONFIGURATION; 1 GANG(S); STANDARD DESIGNATED SIZE; OVERALL DIMENSION 2.75 INCH W X 4.5 INCH H; MOUNTING TYPE SCREW MOUNT; APPLICATION FOOD PROCESSING

Supplier's Site Datasheet

Technical Specifications

  Hubbell Wiring Device-Kellems
Product Category Wallplates
Product Number SS771-W
Product Name Standard Wall Plate
Opening / Devices One
Unlock Full Specs
to access all available technical data

Similar Products

1-Gang Duplex Wall Plates, Thermosetting Standard Size Glossy Finish - 3021U - Suzhou Ele Mfg Co., Ltd.
Specs
Type  Duplex Outlet Cover
Opening / Devices Two
Material Plastic; Thermosetting、Thermosetting
View Details
Electra® Wall Covering, Guage 0.080
American Floor Products Co., Inc.
Specs
Type Wall Protection
Material Acrylic Vinyl
View Details