Hubbell Incorporated Standard Wall Plate SS748

Description
302/304 STAINLESS STEEL MATERIAL SMOOTH FINISH (1) DUPLEX RECEPTACLE CONFIGURATION 2 GANG(S) APPROVAL UL, CSA SS MODEL
Datasheet
Description
302/304 STAINLESS STEEL MATERIAL SMOOTH FINISH (1) DUPLEX RECEPTACLE CONFIGURATION 2 GANG(S) APPROVAL UL, CSA SS MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Wall Plate - SS748 - Hubbell Incorporated
Orange, CT, USA
Standard Wall Plate
SS748
Standard Wall Plate SS748
302/304 STAINLESS STEEL MATERIAL SMOOTH FINISH (1) DUPLEX RECEPTACLE CONFIGURATION 2 GANG(S) APPROVAL UL, CSA SS MODEL
  • 302/304 STAINLESS STEEL MATERIAL
  • SMOOTH FINISH
  • (1) DUPLEX RECEPTACLE CONFIGURATION
  • 2 GANG(S)
  • APPROVAL UL, CSA
  • SS MODEL
Supplier's Site Datasheet
Standard Wall Plate - SS748 - Hubbell Wiring Device-Kellems
Milford, CT, USA
Standard Wall Plate
SS748
Standard Wall Plate SS748
0.032 INCH THK 302/304 STAINLESS STEEL MATERIAL; SMOOTH FINISH; (1) DUPLEX RECEPTACLE CONFIGURATION; 2 GANG(S); STANDARD DESIGNATED SIZE; OVERALL DIMENSION 4.56 INCH W X 4.5 INCH H; MOUNTING TYPE SCREW MOUNT; APPLICATION FOOD PROCESSING PLANTS, DAIRIES, C

0.032 INCH THK 302/304 STAINLESS STEEL MATERIAL; SMOOTH FINISH; (1) DUPLEX RECEPTACLE CONFIGURATION; 2 GANG(S); STANDARD DESIGNATED SIZE; OVERALL DIMENSION 4.56 INCH W X 4.5 INCH H; MOUNTING TYPE SCREW MOUNT; APPLICATION FOOD PROCESSING PLANTS, DAIRIES, C

Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated Hubbell Wiring Device-Kellems
Product Category Wallplates Wallplates
Product Number SS748 SS748
Product Name Standard Wall Plate Standard Wall Plate
Type  Duplex Outlet Cover  Duplex Outlet Cover
Unlock Full Specs
to access all available technical data

Similar Products