Hubbell Incorporated Standard Wall Plate SS747

Description
TWIST LOCK TYPE 302/304 STAINLESS STEEL MATERIAL SMOOTH FINISH (1) 15/20 AMPERE RECEPTACLE CONFIGURATION 2 GANG(S) APPROVAL UL, CSA SS MODEL
Datasheet
Description
TWIST LOCK TYPE 302/304 STAINLESS STEEL MATERIAL SMOOTH FINISH (1) 15/20 AMPERE RECEPTACLE CONFIGURATION 2 GANG(S) APPROVAL UL, CSA SS MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Wall Plate - SS747 - Hubbell Incorporated
Orange, CT, USA
Standard Wall Plate
SS747
Standard Wall Plate SS747
TWIST LOCK TYPE 302/304 STAINLESS STEEL MATERIAL SMOOTH FINISH (1) 15/20 AMPERE RECEPTACLE CONFIGURATION 2 GANG(S) APPROVAL UL, CSA SS MODEL
  • TWIST LOCK TYPE
  • 302/304 STAINLESS STEEL MATERIAL
  • SMOOTH FINISH
  • (1) 15/20 AMPERE RECEPTACLE CONFIGURATION
  • 2 GANG(S)
  • APPROVAL UL, CSA
  • SS MODEL
Supplier's Site Datasheet
Standard Wall Plate - SS747 - Hubbell Wiring Device-Kellems
Milford, CT, USA
Standard Wall Plate
SS747
Standard Wall Plate SS747
0.032 INCH THK 302/304 STAINLESS STEEL MATERIAL; SMOOTH FINISH; (1) SINGLE RECEPTACLE CONFIGURATION; 2 GANG(S); STANDARD DESIGNATED SIZE; OVERALL DIMENSION 4.56 INCH W X 4.5 INCH H; MOUNTING TYPE SCREW MOUNT; APPLICATION FOOD PROCESSING PLANTS, DAIRIES, C

0.032 INCH THK 302/304 STAINLESS STEEL MATERIAL; SMOOTH FINISH; (1) SINGLE RECEPTACLE CONFIGURATION; 2 GANG(S); STANDARD DESIGNATED SIZE; OVERALL DIMENSION 4.56 INCH W X 4.5 INCH H; MOUNTING TYPE SCREW MOUNT; APPLICATION FOOD PROCESSING PLANTS, DAIRIES, C

Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated Hubbell Wiring Device-Kellems
Product Category Wallplates Wallplates
Product Number SS747 SS747
Product Name Standard Wall Plate Standard Wall Plate
Opening / Devices Two One
Unlock Full Specs
to access all available technical data

Similar Products

2-Gang Blank Wall Plates, Thermoplastic Standard Size Glossy Finish - 3042 - Suzhou Ele Mfg Co., Ltd.
Specs
Type Blank Wall Plate
Material Plastic; Thermoplastic
View Details
Audio & Video Faceplates - 9194078 - RS Components, Ltd.
Specs
Opening / Devices One
Material Plastic; Plastic
View Details
Standard Wall Plate - SP2-IUCC30 - Hubbell Wiring Device-Kellems
Hubbell Wiring Device-Kellems
Specs
Type Toggle Switch Plate
Opening / Devices Two
Material Plastic
View Details