Hubbell Incorporated Standard Wall Plate SS737

Description
0.35 INCH THK 302/304 STAINLESS STEEL MATERIAL BRUSHED FINISH (1) 1.97 INCH HOLE SINGLE RECEPTACLE CONFIGURATION 1 GANG(S) STANDARD DESIGNATED SIZE OVERALL DIMENSION 2.87 INCH W X 4.5 INCH H APPLICATION INDUSTRIAL AND COMMERCIAL APPROVAL UL, CSA SS MODEL
Datasheet
Description
0.35 INCH THK 302/304 STAINLESS STEEL MATERIAL BRUSHED FINISH (1) 1.97 INCH HOLE SINGLE RECEPTACLE CONFIGURATION 1 GANG(S) STANDARD DESIGNATED SIZE OVERALL DIMENSION 2.87 INCH W X 4.5 INCH H APPLICATION INDUSTRIAL AND COMMERCIAL APPROVAL UL, CSA SS MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Wall Plate - SS737 - Hubbell Incorporated
Orange, CT, USA
Standard Wall Plate
SS737
Standard Wall Plate SS737
0.35 INCH THK 302/304 STAINLESS STEEL MATERIAL BRUSHED FINISH (1) 1.97 INCH HOLE SINGLE RECEPTACLE CONFIGURATION 1 GANG(S) STANDARD DESIGNATED SIZE OVERALL DIMENSION 2.87 INCH W X 4.5 INCH H APPLICATION INDUSTRIAL AND COMMERCIAL APPROVAL UL, CSA SS MODEL
  • 0.35 INCH THK 302/304 STAINLESS STEEL MATERIAL
  • BRUSHED FINISH
  • (1) 1.97 INCH HOLE SINGLE RECEPTACLE CONFIGURATION
  • 1 GANG(S)
  • STANDARD DESIGNATED SIZE
  • OVERALL DIMENSION 2.87 INCH W X 4.5 INCH H
  • APPLICATION INDUSTRIAL AND COMMERCIAL
  • APPROVAL UL, CSA
  • SS MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wallplates
Product Number SS737
Product Name Standard Wall Plate
Opening / Devices One
Unlock Full Specs
to access all available technical data

Similar Products

Light Switch Covers - 3611940 - RS Components, Ltd.
Specs
Opening / Devices One
Material Metal
View Details
1-Gang Horizontal Duplex Weatherproof Covers, Thermoplastic Standard Size Glossy Finish - 3151 - Suzhou Ele Mfg Co., Ltd.
Specs
Type  Duplex Outlet Cover
Opening / Devices Two
Material Plastic; Thermoplastic
View Details
Standard Wall Plate - NP14BK - Hubbell Incorporated
Hubbell Incorporated
Specs
Type Blank Wall Plate
Opening / Devices One
Material Nylon
View Details
Legrand - Pass & Seymour
Specs
Type Blank Wall Plate
Material Plastic
View Details