Hubbell Wiring Device-Kellems Wall Plate, Metal, 1 Gang, Satin; Accessory Type Hubbell Wiring Devices SS723

Description
WALL PLATE, METAL, 1 GANG, SATIN; Accessory Type:Wall Plate; For Use With:Single Receptacles; No. of Module Spaces:1; Connector Body Material:Stainless Steel Body; Connector Colour:-; Product Range:- RoHS Compliant: Yes
Datasheet
Description
WALL PLATE, METAL, 1 GANG, SATIN; Accessory Type:Wall Plate; For Use With:Single Receptacles; No. of Module Spaces:1; Connector Body Material:Stainless Steel Body; Connector Colour:-; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wall Plate, Metal, 1 Gang, Satin; Accessory Type Hubbell Wiring Devices - 17M2918 - Newark, An Avnet Company
Chicago, IL, United States
Wall Plate, Metal, 1 Gang, Satin; Accessory Type Hubbell Wiring Devices
17M2918
Wall Plate, Metal, 1 Gang, Satin; Accessory Type Hubbell Wiring Devices 17M2918
WALL PLATE, METAL, 1 GANG, SATIN; Accessory Type:Wall Plate; For Use With:Single Receptacles; No. of Module Spaces:1; Connector Body Material:Stainless Steel Body; Connector Colour:-; Product Range:- RoHS Compliant: Yes

WALL PLATE, METAL, 1 GANG, SATIN; Accessory Type:Wall Plate; For Use With:Single Receptacles; No. of Module Spaces:1; Connector Body Material:Stainless Steel Body; Connector Colour:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 17M2918
Product Name Wall Plate, Metal, 1 Gang, Satin; Accessory Type Hubbell Wiring Devices
Unlock Full Specs
to access all available technical data

Similar Products

Interconnect Input/Output Connectors - Circular Connectors Type 849-02 - Rego Electronics Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug (optional feature); Female / Jack (optional feature)
Geometry Straight
View Details
Industrial Circular Connectors - 336189 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details