Hubbell Incorporated Standard Wall Plate SS720

Description
TWIST LOCK TYPE 302/304 STAINLESS STEEL MATERIAL SATIN FINISH (1) SINGLE RECEPTACLE CONFIGURATION 1 GANG(S) STANDARD DESIGNATED SIZE APPROVAL UL, CSA OVERALL DIMENSION 2.88 INCH W X 4.63 INCH H TEMPERATURE RATING -40 TO 85 DEG C SERIES SS MODEL
Datasheet
Description
TWIST LOCK TYPE 302/304 STAINLESS STEEL MATERIAL SATIN FINISH (1) SINGLE RECEPTACLE CONFIGURATION 1 GANG(S) STANDARD DESIGNATED SIZE APPROVAL UL, CSA OVERALL DIMENSION 2.88 INCH W X 4.63 INCH H TEMPERATURE RATING -40 TO 85 DEG C SERIES SS MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Wall Plate - SS720 - Hubbell Incorporated
Orange, CT, USA
Standard Wall Plate
SS720
Standard Wall Plate SS720
TWIST LOCK TYPE 302/304 STAINLESS STEEL MATERIAL SATIN FINISH (1) SINGLE RECEPTACLE CONFIGURATION 1 GANG(S) STANDARD DESIGNATED SIZE APPROVAL UL, CSA OVERALL DIMENSION 2.88 INCH W X 4.63 INCH H TEMPERATURE RATING -40 TO 85 DEG C SERIES SS MODEL
  • TWIST LOCK TYPE
  • 302/304 STAINLESS STEEL MATERIAL
  • SATIN FINISH
  • (1) SINGLE RECEPTACLE CONFIGURATION
  • 1 GANG(S)
  • STANDARD DESIGNATED SIZE
  • APPROVAL UL, CSA
  • OVERALL DIMENSION 2.88 INCH W X 4.63 INCH H
  • TEMPERATURE RATING -40 TO 85 DEG C
  • SERIES SS MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wallplates
Product Number SS720
Product Name Standard Wall Plate
Opening / Devices One
Unlock Full Specs
to access all available technical data

Similar Products

1-Gang Toggle Wall Plates, Metal Medium Size Textured Finish - 11MWR - Suzhou Ele Mfg Co., Ltd.
Specs
Type Toggle Switch Plate
Material Metal
View Details
Light Switch Covers - 2227869 - RS Components, Ltd.
Specs
Opening / Devices One
Material Urea/formaldehyde/melamine blend
View Details
Engraved & Pad Printed Isolated Ground - SS26IG - Legrand
Specs
Type Rocker / GFCI Switch Plate
Opening / Devices One
Material Steel
View Details