Hubbell Incorporated Standard Wall Plate SS716

Description
TWIST LOCK TYPE 302/304 STAINLESS STEEL MATERIAL SMOOTH FINISH (1) SINGLE RECEPTACLE CONFIGURATION 2 GANG(S) APPROVAL UL, CSA SS MODEL
Datasheet
Description
TWIST LOCK TYPE 302/304 STAINLESS STEEL MATERIAL SMOOTH FINISH (1) SINGLE RECEPTACLE CONFIGURATION 2 GANG(S) APPROVAL UL, CSA SS MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Wall Plate - SS716 - Hubbell Incorporated
Orange, CT, USA
Standard Wall Plate
SS716
Standard Wall Plate SS716
TWIST LOCK TYPE 302/304 STAINLESS STEEL MATERIAL SMOOTH FINISH (1) SINGLE RECEPTACLE CONFIGURATION 2 GANG(S) APPROVAL UL, CSA SS MODEL
  • TWIST LOCK TYPE
  • 302/304 STAINLESS STEEL MATERIAL
  • SMOOTH FINISH
  • (1) SINGLE RECEPTACLE CONFIGURATION
  • 2 GANG(S)
  • APPROVAL UL, CSA
  • SS MODEL
Supplier's Site Datasheet
Standard Wall Plate - SS716 - Hubbell Wiring Device-Kellems
Milford, CT, USA
Standard Wall Plate
SS716
Standard Wall Plate SS716
0.032 INCH THK 302/304 STAINLESS STEEL MATERIAL; SMOOTH FINISH; (1) POWER OUTLET RECEPTACLE CONFIGURATION; 2 GANG(S); STANDARD DESIGNATED SIZE; OVERALL DIMENSION 4.56 INCH W X 4.5 INCH H; MOUNTING TYPE SCREW MOUNT; APPLICATION FOOD PROCESSING PLANTS, DAIR

0.032 INCH THK 302/304 STAINLESS STEEL MATERIAL; SMOOTH FINISH; (1) POWER OUTLET RECEPTACLE CONFIGURATION; 2 GANG(S); STANDARD DESIGNATED SIZE; OVERALL DIMENSION 4.56 INCH W X 4.5 INCH H; MOUNTING TYPE SCREW MOUNT; APPLICATION FOOD PROCESSING PLANTS, DAIR

Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated Hubbell Wiring Device-Kellems
Product Category Wallplates Wallplates
Product Number SS716 SS716
Product Name Standard Wall Plate Standard Wall Plate
Opening / Devices Two One
Unlock Full Specs
to access all available technical data

Similar Products

2-Gang 1 Toggle & 1 Duplex Combination Wall Plates, Metal Medium Size Textured Finish - 61MWR - Suzhou Ele Mfg Co., Ltd.
Specs
Type  Duplex Outlet Cover; Toggle Switch Plate
Opening / Devices Two
Material Metal
View Details
Audio & Video Faceplates - 7684245 - RS Components, Ltd.
Specs
Material Plastic; Plastic
View Details
Toggle Switch Openings, One Gang, White - SP1W - Legrand
Specs
Type Toggle Switch Plate
Opening / Devices One
Material Plastic
View Details