Hubbell Wiring Device-Kellems Wall Plate, 2 Gang, Sst; Accessory Type Hubbell Wiring Devices SS703

Description
WALL PLATE, 2 GANG, SST; Accessory Type:Wall Plate; For Use With:Single Receptacles; No. of Module Spaces:2; Connector Body Material:Stainless Steel Body; Connector Colour:-; Product Range:- RoHS Compliant: Yes
Datasheet
Description
WALL PLATE, 2 GANG, SST; Accessory Type:Wall Plate; For Use With:Single Receptacles; No. of Module Spaces:2; Connector Body Material:Stainless Steel Body; Connector Colour:-; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wall Plate, 2 Gang, Sst; Accessory Type Hubbell Wiring Devices - 17M2914 - Newark, An Avnet Company
Chicago, IL, United States
Wall Plate, 2 Gang, Sst; Accessory Type Hubbell Wiring Devices
17M2914
Wall Plate, 2 Gang, Sst; Accessory Type Hubbell Wiring Devices 17M2914
WALL PLATE, 2 GANG, SST; Accessory Type:Wall Plate; For Use With:Single Receptacles; No. of Module Spaces:2; Connector Body Material:Stainless Steel Body; Connector Colour:-; Product Range:- RoHS Compliant: Yes

WALL PLATE, 2 GANG, SST; Accessory Type:Wall Plate; For Use With:Single Receptacles; No. of Module Spaces:2; Connector Body Material:Stainless Steel Body; Connector Colour:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 17M2914
Product Name Wall Plate, 2 Gang, Sst; Accessory Type Hubbell Wiring Devices
Unlock Full Specs
to access all available technical data

Similar Products

Quick Connects, Quick Disconnect Connectors - 36-1222-ND - DigiKey
Specs
Connector Type Board Mount Connector
Gender Male / Plug
Mounting Board, Chassis
View Details
2 suppliers
Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Interconnect Input/Output Connectors - RJ45 with Transformer Double Deck Jacks - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Modular Connector and RJ Connector
Gender Female / Jack
Termination Through Hole
View Details