Hubbell Incorporated Standard Wall Plate SS607

Description
0.35 INCH THK 302/304 STAINLESS STEEL MATERIAL BRUSHED FINISH (7) TOGGLE SWITCH CONFIGURATION 7 GANG(S) STANDARD DESIGNATED SIZE OVERALL DIMENSION 15.44 INCH W X 4.5 INCH H APPLICATION INDUSTRIAL AND COMMERCIAL APPROVAL UL, CSA SS MODEL
Datasheet
Description
0.35 INCH THK 302/304 STAINLESS STEEL MATERIAL BRUSHED FINISH (7) TOGGLE SWITCH CONFIGURATION 7 GANG(S) STANDARD DESIGNATED SIZE OVERALL DIMENSION 15.44 INCH W X 4.5 INCH H APPLICATION INDUSTRIAL AND COMMERCIAL APPROVAL UL, CSA SS MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Wall Plate - SS607 - Hubbell Incorporated
Orange, CT, USA
Standard Wall Plate
SS607
Standard Wall Plate SS607
0.35 INCH THK 302/304 STAINLESS STEEL MATERIAL BRUSHED FINISH (7) TOGGLE SWITCH CONFIGURATION 7 GANG(S) STANDARD DESIGNATED SIZE OVERALL DIMENSION 15.44 INCH W X 4.5 INCH H APPLICATION INDUSTRIAL AND COMMERCIAL APPROVAL UL, CSA SS MODEL
  • 0.35 INCH THK 302/304 STAINLESS STEEL MATERIAL
  • BRUSHED FINISH
  • (7) TOGGLE SWITCH CONFIGURATION
  • 7 GANG(S)
  • STANDARD DESIGNATED SIZE
  • OVERALL DIMENSION 15.44 INCH W X 4.5 INCH H
  • APPLICATION INDUSTRIAL AND COMMERCIAL
  • APPROVAL UL, CSA
  • SS MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wallplates
Product Number SS607
Product Name Standard Wall Plate
Type Toggle Switch Plate
Unlock Full Specs
to access all available technical data

Similar Products

1-Gang Duplex Wall Plates, Metal Jumbo Size Glossy Finish - 21JFS - Suzhou Ele Mfg Co., Ltd.
Specs
Type  Duplex Outlet Cover
Opening / Devices Two
Material Metal
View Details
Audio & Video Faceplates - 9194062 - RS Components, Ltd.
Specs
Opening / Devices One
Material Plastic; Plastic
View Details
Toggle Switch Openings, Eight Gang - SS602W - Legrand
Specs
Type Toggle Switch Plate
Opening / Devices 8
Material Steel
View Details