Hubbell Wiring Device-Kellems Standard Wall Plate SS6023

Description
0.032 INCH THK 302/304 STAINLESS STEEL MATERIAL; SMOOTH FINISH; (8) BLANK CONFIGURATION; 8 GANG(S); STANDARD DESIGNATED SIZE; OVERALL DIMENSION 15.44 INCH W X 4.5 INCH H; MOUNTING TYPE BOX MOUNT; APPLICATION FOOD PROCESSING PLANTS, DAIRIES, CHEMICAL PLANT
Datasheet
Description
0.032 INCH THK 302/304 STAINLESS STEEL MATERIAL; SMOOTH FINISH; (8) BLANK CONFIGURATION; 8 GANG(S); STANDARD DESIGNATED SIZE; OVERALL DIMENSION 15.44 INCH W X 4.5 INCH H; MOUNTING TYPE BOX MOUNT; APPLICATION FOOD PROCESSING PLANTS, DAIRIES, CHEMICAL PLANT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Wall Plate - SS6023 - Hubbell Wiring Device-Kellems
Milford, CT, USA
Standard Wall Plate
SS6023
Standard Wall Plate SS6023
0.032 INCH THK 302/304 STAINLESS STEEL MATERIAL; SMOOTH FINISH; (8) BLANK CONFIGURATION; 8 GANG(S); STANDARD DESIGNATED SIZE; OVERALL DIMENSION 15.44 INCH W X 4.5 INCH H; MOUNTING TYPE BOX MOUNT; APPLICATION FOOD PROCESSING PLANTS, DAIRIES, CHEMICAL PLANT

0.032 INCH THK 302/304 STAINLESS STEEL MATERIAL; SMOOTH FINISH; (8) BLANK CONFIGURATION; 8 GANG(S); STANDARD DESIGNATED SIZE; OVERALL DIMENSION 15.44 INCH W X 4.5 INCH H; MOUNTING TYPE BOX MOUNT; APPLICATION FOOD PROCESSING PLANTS, DAIRIES, CHEMICAL PLANT

Supplier's Site Datasheet

Technical Specifications

  Hubbell Wiring Device-Kellems
Product Category Wallplates
Product Number SS6023
Product Name Standard Wall Plate
Type Blank Wall Plate
Unlock Full Specs
to access all available technical data

Similar Products

Light Switch Covers - 5000673 - RS Components, Ltd.
Specs
Opening / Devices Two
View Details
4-Gang Blank Wall Plates, Thermoplastic Medium Size Glossy Finish - 3044M - Suzhou Ele Mfg Co., Ltd.
Specs
Type Blank Wall Plate
Material Plastic; Thermoplastic
View Details
Thomas & Betts Corporation
Specs
Type Decorator
Material Plastic
View Details