Hubbell Wiring Device-Kellems Standard Wall Plate SS602-I

Description
0.032 INCH THK 302/304 STAINLESS STEEL MATERIAL; SMOOTH FINISH; IVORY COLOR; (8) TOGGLE SWITCH CONFIGURATION; 8 GANG(S); STANDARD DESIGNATED SIZE; OVERALL DIMENSION 15.44 INCH W X 4.5 INCH H; MOUNTING TYPE SCREW MOUNT; APPLICATION FOOD PROCESSING PLANTS,
Datasheet
Description
0.032 INCH THK 302/304 STAINLESS STEEL MATERIAL; SMOOTH FINISH; IVORY COLOR; (8) TOGGLE SWITCH CONFIGURATION; 8 GANG(S); STANDARD DESIGNATED SIZE; OVERALL DIMENSION 15.44 INCH W X 4.5 INCH H; MOUNTING TYPE SCREW MOUNT; APPLICATION FOOD PROCESSING PLANTS,
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Wall Plate - SS602-I - Hubbell Wiring Device-Kellems
Milford, CT, USA
Standard Wall Plate
SS602-I
Standard Wall Plate SS602-I
0.032 INCH THK 302/304 STAINLESS STEEL MATERIAL; SMOOTH FINISH; IVORY COLOR; (8) TOGGLE SWITCH CONFIGURATION; 8 GANG(S); STANDARD DESIGNATED SIZE; OVERALL DIMENSION 15.44 INCH W X 4.5 INCH H; MOUNTING TYPE SCREW MOUNT; APPLICATION FOOD PROCESSING PLANTS,

0.032 INCH THK 302/304 STAINLESS STEEL MATERIAL; SMOOTH FINISH; IVORY COLOR; (8) TOGGLE SWITCH CONFIGURATION; 8 GANG(S); STANDARD DESIGNATED SIZE; OVERALL DIMENSION 15.44 INCH W X 4.5 INCH H; MOUNTING TYPE SCREW MOUNT; APPLICATION FOOD PROCESSING PLANTS,

Supplier's Site Datasheet

Technical Specifications

  Hubbell Wiring Device-Kellems
Product Category Wallplates
Product Number SS602-I
Product Name Standard Wall Plate
Type Toggle Switch Plate
Unlock Full Specs
to access all available technical data

Similar Products

Light Switch Covers - 7871161 - RS Components, Ltd.
Specs
Opening / Devices One
Material Metal
View Details
Standard Wall Plate - SPJ1 - Hubbell Wiring Device-Kellems
Hubbell Wiring Device-Kellems
Specs
Type Toggle Switch Plate
Opening / Devices One
Material Plastic
View Details