Hubbell Wiring Device-Kellems Standard Wall Plate SS6013

Description
0.032 INCH THK 302/304 STAINLESS STEEL MATERIAL; SMOOTH FINISH; (7) BLANK CONFIGURATION; 7 GANG(S); STANDARD DESIGNATED SIZE; OVERALL DIMENSION 13.62 INCH W X 4.5 INCH H; MOUNTING TYPE BOX MOUNT; APPLICATION FOOD PROCESSING PLANTS, DAIRIES, CHEMICAL PLANT
Datasheet
Description
0.032 INCH THK 302/304 STAINLESS STEEL MATERIAL; SMOOTH FINISH; (7) BLANK CONFIGURATION; 7 GANG(S); STANDARD DESIGNATED SIZE; OVERALL DIMENSION 13.62 INCH W X 4.5 INCH H; MOUNTING TYPE BOX MOUNT; APPLICATION FOOD PROCESSING PLANTS, DAIRIES, CHEMICAL PLANT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Wall Plate - SS6013 - Hubbell Wiring Device-Kellems
Milford, CT, USA
Standard Wall Plate
SS6013
Standard Wall Plate SS6013
0.032 INCH THK 302/304 STAINLESS STEEL MATERIAL; SMOOTH FINISH; (7) BLANK CONFIGURATION; 7 GANG(S); STANDARD DESIGNATED SIZE; OVERALL DIMENSION 13.62 INCH W X 4.5 INCH H; MOUNTING TYPE BOX MOUNT; APPLICATION FOOD PROCESSING PLANTS, DAIRIES, CHEMICAL PLANT

0.032 INCH THK 302/304 STAINLESS STEEL MATERIAL; SMOOTH FINISH; (7) BLANK CONFIGURATION; 7 GANG(S); STANDARD DESIGNATED SIZE; OVERALL DIMENSION 13.62 INCH W X 4.5 INCH H; MOUNTING TYPE BOX MOUNT; APPLICATION FOOD PROCESSING PLANTS, DAIRIES, CHEMICAL PLANT

Supplier's Site Datasheet

Technical Specifications

  Hubbell Wiring Device-Kellems
Product Category Wallplates
Product Number SS6013
Product Name Standard Wall Plate
Type Blank Wall Plate
Unlock Full Specs
to access all available technical data

Similar Products

Light Switch Covers - 7871161 - RS Components, Ltd.
Specs
Opening / Devices One
Material Metal
View Details
Hubbell Wiring Device-Kellems
Specs
Type  Duplex Outlet Cover
Opening / Devices One
Material Plastic
View Details