Hubbell Wiring Device-Kellems Standard Wall Plate SS601

Description
0.032 INCH THK 302/304 STAINLESS STEEL MATERIAL; SMOOTH FINISH; (7) TOGGLE SWITCH CONFIGURATION; 7 GANG(S); STANDARD DESIGNATED SIZE; OVERALL DIMENSION 13.62 INCH W X 4.5 INCH H; MOUNTING TYPE SCREW MOUNT; APPLICATION FOOD PROCESSING PLANTS, DAIRIES, CHEM
Datasheet
Description
0.032 INCH THK 302/304 STAINLESS STEEL MATERIAL; SMOOTH FINISH; (7) TOGGLE SWITCH CONFIGURATION; 7 GANG(S); STANDARD DESIGNATED SIZE; OVERALL DIMENSION 13.62 INCH W X 4.5 INCH H; MOUNTING TYPE SCREW MOUNT; APPLICATION FOOD PROCESSING PLANTS, DAIRIES, CHEM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Wall Plate - SS601 - Hubbell Wiring Device-Kellems
Milford, CT, USA
Standard Wall Plate
SS601
Standard Wall Plate SS601
0.032 INCH THK 302/304 STAINLESS STEEL MATERIAL; SMOOTH FINISH; (7) TOGGLE SWITCH CONFIGURATION; 7 GANG(S); STANDARD DESIGNATED SIZE; OVERALL DIMENSION 13.62 INCH W X 4.5 INCH H; MOUNTING TYPE SCREW MOUNT; APPLICATION FOOD PROCESSING PLANTS, DAIRIES, CHEM

0.032 INCH THK 302/304 STAINLESS STEEL MATERIAL; SMOOTH FINISH; (7) TOGGLE SWITCH CONFIGURATION; 7 GANG(S); STANDARD DESIGNATED SIZE; OVERALL DIMENSION 13.62 INCH W X 4.5 INCH H; MOUNTING TYPE SCREW MOUNT; APPLICATION FOOD PROCESSING PLANTS, DAIRIES, CHEM

Supplier's Site Datasheet

Technical Specifications

  Hubbell Wiring Device-Kellems
Product Category Wallplates
Product Number SS601
Product Name Standard Wall Plate
Type Toggle Switch Plate
Unlock Full Specs
to access all available technical data

Similar Products

1-Gang φ40.5mm Diameter Single Device Wall Plates, Thermoplastic Standard Size Glossy Finish - 3088 - Suzhou Ele Mfg Co., Ltd.
Specs
Opening / Devices One
Material Plastic; Thermoplastic
View Details
Electra® Wall Covering, Guage 0.080
American Floor Products Co., Inc.
Specs
Type Wall Protection
Material Acrylic Vinyl
View Details