Hubbell Lighting, Inc. Fluorescent Strip Light SS4-132-E277

Description
CHANNEL, STAGGERED TYPE 48 INCH 4 3/4 INCH 4 INCH 4 FT LAMP LENGTH 48 INCH NOMINAL LENGTH ELECTRONIC BALLAST TYPE 1 LAMP(S) F32T8 LAMP TYPE 277 V LAMP/BALLAST VOLTAGE HUBBELL[R] BRAND APPROVAL UL 1598 HOUSING MATERIAL DIE FORMED STEEL SS MODEL
Datasheet
Description
CHANNEL, STAGGERED TYPE 48 INCH 4 3/4 INCH 4 INCH 4 FT LAMP LENGTH 48 INCH NOMINAL LENGTH ELECTRONIC BALLAST TYPE 1 LAMP(S) F32T8 LAMP TYPE 277 V LAMP/BALLAST VOLTAGE HUBBELL[R] BRAND APPROVAL UL 1598 HOUSING MATERIAL DIE FORMED STEEL SS MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fluorescent Strip Light - SS4-132-E277 - Hubbell Lighting, Inc.
Greenville, SC, USA
Fluorescent Strip Light
SS4-132-E277
Fluorescent Strip Light SS4-132-E277
CHANNEL, STAGGERED TYPE 48 INCH 4 3/4 INCH 4 INCH 4 FT LAMP LENGTH 48 INCH NOMINAL LENGTH ELECTRONIC BALLAST TYPE 1 LAMP(S) F32T8 LAMP TYPE 277 V LAMP/BALLAST VOLTAGE HUBBELL[R] BRAND APPROVAL UL 1598 HOUSING MATERIAL DIE FORMED STEEL SS MODEL
  • CHANNEL, STAGGERED TYPE
  • 48 INCH
  • 4 3/4 INCH
  • 4 INCH
  • 4 FT LAMP LENGTH
  • 48 INCH NOMINAL LENGTH
  • ELECTRONIC BALLAST TYPE
  • 1 LAMP(S)
  • F32T8 LAMP TYPE
  • 277 V LAMP/BALLAST VOLTAGE
  • HUBBELL[R] BRAND
  • APPROVAL UL 1598
  • HOUSING MATERIAL DIE FORMED STEEL
  • SS MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Lighting, Inc.
Product Category Lighting Fixtures
Product Number SS4-132-E277
Product Name Fluorescent Strip Light
Lamp Type Fluorescent
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details