Hubbell Lighting, Inc. Fluorescent Strip Light SS3-225-EU

Description
STAGGERED TYPE 39 INCH 4-3/4 INCH 4 INCH 3 FT LAMP LENGTH 3 FT NOMINAL LENGTH ELECTRONIC, INSTANT START BALLAST TYPE 2 LAMP(S) 25T8 LAMP TYPE 120 TO 277 V LAMP/BALLAST VOLTAGE APPROVAL UL 1598, CUL, CSA, NYC LAMP WATTAGE 25 W HOUSING MATERIAL DIE FORMED STEEL FINISH PHOSPHATE TREATED BAKED WHITE ENAMEL SS MODEL
Datasheet
Description
STAGGERED TYPE 39 INCH 4-3/4 INCH 4 INCH 3 FT LAMP LENGTH 3 FT NOMINAL LENGTH ELECTRONIC, INSTANT START BALLAST TYPE 2 LAMP(S) 25T8 LAMP TYPE 120 TO 277 V LAMP/BALLAST VOLTAGE APPROVAL UL 1598, CUL, CSA, NYC LAMP WATTAGE 25 W HOUSING MATERIAL DIE FORMED STEEL FINISH PHOSPHATE TREATED BAKED WHITE ENAMEL SS MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fluorescent Strip Light - SS3-225-EU - Hubbell Lighting, Inc.
Greenville, SC, USA
Fluorescent Strip Light
SS3-225-EU
Fluorescent Strip Light SS3-225-EU
STAGGERED TYPE 39 INCH 4-3/4 INCH 4 INCH 3 FT LAMP LENGTH 3 FT NOMINAL LENGTH ELECTRONIC, INSTANT START BALLAST TYPE 2 LAMP(S) 25T8 LAMP TYPE 120 TO 277 V LAMP/BALLAST VOLTAGE APPROVAL UL 1598, CUL, CSA, NYC LAMP WATTAGE 25 W HOUSING MATERIAL DIE FORMED STEEL FINISH PHOSPHATE TREATED BAKED WHITE ENAMEL SS MODEL
  • STAGGERED TYPE
  • 39 INCH
  • 4-3/4 INCH
  • 4 INCH
  • 3 FT LAMP LENGTH
  • 3 FT NOMINAL LENGTH
  • ELECTRONIC, INSTANT START BALLAST TYPE
  • 2 LAMP(S)
  • 25T8 LAMP TYPE
  • 120 TO 277 V LAMP/BALLAST VOLTAGE
  • APPROVAL UL 1598, CUL, CSA, NYC
  • LAMP WATTAGE 25 W
  • HOUSING MATERIAL DIE FORMED STEEL
  • FINISH PHOSPHATE TREATED BAKED WHITE ENAMEL
  • SS MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Lighting, Inc.
Product Category Lighting Fixtures
Product Number SS3-225-EU
Product Name Fluorescent Strip Light
Lamp Type Fluorescent
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1947689 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 400 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details