Hubbell Lighting, Inc. Fluorescent Strip Light SS3-225-E277

Description
CHANNEL, STAGGERED TYPE 39 INCH 4 3/4 INCH 4 INCH 3 FT LAMP LENGTH 39 INCH NOMINAL LENGTH ELECTRONIC BALLAST TYPE 2 LAMP(S) F25T8 LAMP TYPE 277 V LAMP/BALLAST VOLTAGE HUBBELL[R] BRAND APPROVAL UL 1598 HOUSING MATERIAL DIE FORMED STEEL SS MODEL
Datasheet
Description
CHANNEL, STAGGERED TYPE 39 INCH 4 3/4 INCH 4 INCH 3 FT LAMP LENGTH 39 INCH NOMINAL LENGTH ELECTRONIC BALLAST TYPE 2 LAMP(S) F25T8 LAMP TYPE 277 V LAMP/BALLAST VOLTAGE HUBBELL[R] BRAND APPROVAL UL 1598 HOUSING MATERIAL DIE FORMED STEEL SS MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fluorescent Strip Light - SS3-225-E277 - Hubbell Lighting, Inc.
Greenville, SC, USA
Fluorescent Strip Light
SS3-225-E277
Fluorescent Strip Light SS3-225-E277
CHANNEL, STAGGERED TYPE 39 INCH 4 3/4 INCH 4 INCH 3 FT LAMP LENGTH 39 INCH NOMINAL LENGTH ELECTRONIC BALLAST TYPE 2 LAMP(S) F25T8 LAMP TYPE 277 V LAMP/BALLAST VOLTAGE HUBBELL[R] BRAND APPROVAL UL 1598 HOUSING MATERIAL DIE FORMED STEEL SS MODEL
  • CHANNEL, STAGGERED TYPE
  • 39 INCH
  • 4 3/4 INCH
  • 4 INCH
  • 3 FT LAMP LENGTH
  • 39 INCH NOMINAL LENGTH
  • ELECTRONIC BALLAST TYPE
  • 2 LAMP(S)
  • F25T8 LAMP TYPE
  • 277 V LAMP/BALLAST VOLTAGE
  • HUBBELL[R] BRAND
  • APPROVAL UL 1598
  • HOUSING MATERIAL DIE FORMED STEEL
  • SS MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Lighting, Inc.
Product Category Lighting Fixtures
Product Number SS3-225-E277
Product Name Fluorescent Strip Light
Lamp Type Fluorescent
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Batten Lights - 286492 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details