Hubbell Incorporated Standard Wall Plate SS26L

Description
GFCI SURGE TYPE 0.35 INCH THK 430 STAINLESS STEEL MATERIAL BRUSHED FINISH (1) DECORATOR RECEPTACLE CONFIGURATION 1 GANG(S) STANDARD DESIGNATED SIZE STYLE LINE[R] BRAND OVERALL DIMENSION 2.87 INCH W X 4.5 INCH H APPLICATION INDUSTRIAL AND COMMERCIAL APPROVAL UL, CSA SS MODEL
Datasheet
Description
GFCI SURGE TYPE 0.35 INCH THK 430 STAINLESS STEEL MATERIAL BRUSHED FINISH (1) DECORATOR RECEPTACLE CONFIGURATION 1 GANG(S) STANDARD DESIGNATED SIZE STYLE LINE[R] BRAND OVERALL DIMENSION 2.87 INCH W X 4.5 INCH H APPLICATION INDUSTRIAL AND COMMERCIAL APPROVAL UL, CSA SS MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Wall Plate - SS26L - Hubbell Incorporated
Orange, CT, USA
Standard Wall Plate
SS26L
Standard Wall Plate SS26L
GFCI SURGE TYPE 0.35 INCH THK 430 STAINLESS STEEL MATERIAL BRUSHED FINISH (1) DECORATOR RECEPTACLE CONFIGURATION 1 GANG(S) STANDARD DESIGNATED SIZE STYLE LINE[R] BRAND OVERALL DIMENSION 2.87 INCH W X 4.5 INCH H APPLICATION INDUSTRIAL AND COMMERCIAL APPROVAL UL, CSA SS MODEL
  • GFCI SURGE TYPE
  • 0.35 INCH THK 430 STAINLESS STEEL MATERIAL
  • BRUSHED FINISH
  • (1) DECORATOR RECEPTACLE CONFIGURATION
  • 1 GANG(S)
  • STANDARD DESIGNATED SIZE
  • STYLE LINE[R] BRAND
  • OVERALL DIMENSION 2.87 INCH W X 4.5 INCH H
  • APPLICATION INDUSTRIAL AND COMMERCIAL
  • APPROVAL UL, CSA
  • SS MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wallplates
Product Number SS26L
Product Name Standard Wall Plate
Type Despard Switch Plate
Unlock Full Specs
to access all available technical data

Similar Products

Audio & Video Faceplates - 9194062 - RS Components, Ltd.
Specs
Opening / Devices One
Material Plastic; Plastic
View Details
1-Gang Duplex Wall Plates, Metal Medium Size Glossy Finish - 21MFR - Suzhou Ele Mfg Co., Ltd.
Specs
Type  Duplex Outlet Cover
Opening / Devices Two
Material Metal
View Details
Sectional Wall Plate - PJSC1-W - Legrand - Pass & Seymour
Legrand - Pass & Seymour
Specs
Type Toggle Switch Plate
Material Thermoset
View Details