Hubbell Wiring Device-Kellems Standard Wall Plate SS267

Description
0.032 INCH THK 302/304 STAINLESS STEEL MATERIAL; SMOOTH FINISH; (7) DECORATOR CONFIGURATION; 7 GANG(S); STANDARD DESIGNATED SIZE; OVERALL DIMENSION 13.62 INCH W X 4.5 INCH H; MOUNTING TYPE SCREW MOUNT; APPLICATION FOOD PROCESSING PLANTS, DAIRIES, CHEMICAL
Datasheet
Description
0.032 INCH THK 302/304 STAINLESS STEEL MATERIAL; SMOOTH FINISH; (7) DECORATOR CONFIGURATION; 7 GANG(S); STANDARD DESIGNATED SIZE; OVERALL DIMENSION 13.62 INCH W X 4.5 INCH H; MOUNTING TYPE SCREW MOUNT; APPLICATION FOOD PROCESSING PLANTS, DAIRIES, CHEMICAL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Wall Plate - SS267 - Hubbell Wiring Device-Kellems
Milford, CT, USA
Standard Wall Plate
SS267
Standard Wall Plate SS267
0.032 INCH THK 302/304 STAINLESS STEEL MATERIAL; SMOOTH FINISH; (7) DECORATOR CONFIGURATION; 7 GANG(S); STANDARD DESIGNATED SIZE; OVERALL DIMENSION 13.62 INCH W X 4.5 INCH H; MOUNTING TYPE SCREW MOUNT; APPLICATION FOOD PROCESSING PLANTS, DAIRIES, CHEMICAL

0.032 INCH THK 302/304 STAINLESS STEEL MATERIAL; SMOOTH FINISH; (7) DECORATOR CONFIGURATION; 7 GANG(S); STANDARD DESIGNATED SIZE; OVERALL DIMENSION 13.62 INCH W X 4.5 INCH H; MOUNTING TYPE SCREW MOUNT; APPLICATION FOOD PROCESSING PLANTS, DAIRIES, CHEMICAL

Supplier's Site Datasheet

Technical Specifications

  Hubbell Wiring Device-Kellems
Product Category Wallplates
Product Number SS267
Product Name Standard Wall Plate
Type Despard Switch Plate
Unlock Full Specs
to access all available technical data

Similar Products

Audio & Video Faceplates - 7684337 - RS Components, Ltd.
Specs
Opening / Devices One
Material Plastic; Plastic
View Details
2-Gang Toggle Wall Plates, Metal Jumbo Size Glossy Finish - 12JFS - Suzhou Ele Mfg Co., Ltd.
Specs
Type Toggle Switch Plate
Material Metal
View Details
Standard Wall Plate - SL1-CC15 - Hubbell Wiring Device-Kellems
Hubbell Wiring Device-Kellems
Specs
Type Toggle Switch Plate
Opening / Devices One
Material Stainless Steel
View Details