Hubbell Wiring Device-Kellems Standard Wall Plate SS267-W

Description
0.032 INCH THK 302/304 STAINLESS STEEL MATERIAL; SMOOTH PAINTED FINISH; WHITE COLOR; (7) DECORATOR CONFIGURATION; 7 GANG(S); STANDARD DESIGNATED SIZE; OVERALL DIMENSION 13.62 INCH W X 4.5 INCH H; MOUNTING TYPE SCREW MOUNT; APPLICATION FOOD PROCESSING PLAN
Datasheet
Description
0.032 INCH THK 302/304 STAINLESS STEEL MATERIAL; SMOOTH PAINTED FINISH; WHITE COLOR; (7) DECORATOR CONFIGURATION; 7 GANG(S); STANDARD DESIGNATED SIZE; OVERALL DIMENSION 13.62 INCH W X 4.5 INCH H; MOUNTING TYPE SCREW MOUNT; APPLICATION FOOD PROCESSING PLAN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Wall Plate - SS267-W - Hubbell Wiring Device-Kellems
Milford, CT, USA
Standard Wall Plate
SS267-W
Standard Wall Plate SS267-W
0.032 INCH THK 302/304 STAINLESS STEEL MATERIAL; SMOOTH PAINTED FINISH; WHITE COLOR; (7) DECORATOR CONFIGURATION; 7 GANG(S); STANDARD DESIGNATED SIZE; OVERALL DIMENSION 13.62 INCH W X 4.5 INCH H; MOUNTING TYPE SCREW MOUNT; APPLICATION FOOD PROCESSING PLAN

0.032 INCH THK 302/304 STAINLESS STEEL MATERIAL; SMOOTH PAINTED FINISH; WHITE COLOR; (7) DECORATOR CONFIGURATION; 7 GANG(S); STANDARD DESIGNATED SIZE; OVERALL DIMENSION 13.62 INCH W X 4.5 INCH H; MOUNTING TYPE SCREW MOUNT; APPLICATION FOOD PROCESSING PLAN

Supplier's Site Datasheet

Technical Specifications

  Hubbell Wiring Device-Kellems
Product Category Wallplates
Product Number SS267-W
Product Name Standard Wall Plate
Type Despard Switch Plate
Unlock Full Specs
to access all available technical data

Similar Products

2-Gang Toggle Wall Plates, Thermoplastic Jumbo Size Glossy Finish - 3012J - Suzhou Ele Mfg Co., Ltd.
Specs
Type Toggle Switch Plate
Material Plastic; Thermoplastic
View Details
Receptacle Wallplates - 80703-IGI - Leviton Manufacturing
Specs
Type  Duplex Outlet Cover
Opening / Devices Two
Material Thermoplastic Nylon
View Details
Decorative Finish Screwless Wall Plates, Decorator Openings - SW264BR - Legrand
Specs
Type Rocker / GFCI Switch Plate
Opening / Devices Three
Material Brass
View Details