Hubbell Wiring Device-Kellems Wall Plate, 2 Gang, 2 Decorator, Sst; Accessory Type Hubbell Wiring Devices SS262

Description
WALL PLATE, 2 GANG, 2 DECORATOR, SST; Accessory Type:Wall Plate; For Use With:Rectangular Electrical Toggle Switches & Receptacles; No. of Module Spaces:2; Connector Body Material:Stainless Steel Body; Connector Colour:- RoHS Compliant: Yes
Datasheet
Description
WALL PLATE, 2 GANG, 2 DECORATOR, SST; Accessory Type:Wall Plate; For Use With:Rectangular Electrical Toggle Switches & Receptacles; No. of Module Spaces:2; Connector Body Material:Stainless Steel Body; Connector Colour:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wall Plate, 2 Gang, 2 Decorator, Sst; Accessory Type Hubbell Wiring Devices - 17M2889 - Newark, An Avnet Company
Chicago, IL, United States
Wall Plate, 2 Gang, 2 Decorator, Sst; Accessory Type Hubbell Wiring Devices
17M2889
Wall Plate, 2 Gang, 2 Decorator, Sst; Accessory Type Hubbell Wiring Devices 17M2889
WALL PLATE, 2 GANG, 2 DECORATOR, SST; Accessory Type:Wall Plate; For Use With:Rectangular Electrical Toggle Switches & Receptacles; No. of Module Spaces:2; Connector Body Material:Stainless Steel Body; Connector Colour:- RoHS Compliant: Yes

WALL PLATE, 2 GANG, 2 DECORATOR, SST; Accessory Type:Wall Plate; For Use With:Rectangular Electrical Toggle Switches & Receptacles; No. of Module Spaces:2; Connector Body Material:Stainless Steel Body; Connector Colour:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 17M2889
Product Name Wall Plate, 2 Gang, 2 Decorator, Sst; Accessory Type Hubbell Wiring Devices
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature D-type Connector, 9 Pins, In-Vacuum, Female Pins - A2375-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
Interconnect Input/Output Connectors - Micro USB 2.0 Connectors - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; USB
Gender Female / Jack
Geometry Right Angle
View Details
Industrial Circular Connectors - 336167 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details