Hubbell Wiring Device-Kellems Wall Plate, 1 Gang, Stainless; Accessory Type Hubbell Wiring Devices SS26

Description
WALL PLATE, 1 GANG, STAINLESS; Accessory Type:Wall Plate; For Use With:Rectangular Electrical Toggle Switches & Receptacles; No. of Module Spaces:1; Connector Body Material:Stainless Steel Body; Connector Colour:-; Product Range:- RoHS Compliant: Yes
Description
WALL PLATE, 1 GANG, STAINLESS; Accessory Type:Wall Plate; For Use With:Rectangular Electrical Toggle Switches & Receptacles; No. of Module Spaces:1; Connector Body Material:Stainless Steel Body; Connector Colour:-; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Wall Plate, 1 Gang, Stainless; Accessory Type Hubbell Wiring Devices - 17M2888 - Newark, An Avnet Company
Chicago, IL, United States
Wall Plate, 1 Gang, Stainless; Accessory Type Hubbell Wiring Devices
17M2888
Wall Plate, 1 Gang, Stainless; Accessory Type Hubbell Wiring Devices 17M2888
WALL PLATE, 1 GANG, STAINLESS; Accessory Type:Wall Plate; For Use With:Rectangular Electrical Toggle Switches & Receptacles; No. of Module Spaces:1; Connector Body Material:Stainless Steel Body; Connector Colour:-; Product Range:- RoHS Compliant: Yes

WALL PLATE, 1 GANG, STAINLESS; Accessory Type:Wall Plate; For Use With:Rectangular Electrical Toggle Switches & Receptacles; No. of Module Spaces:1; Connector Body Material:Stainless Steel Body; Connector Colour:-; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 17M2888
Product Name Wall Plate, 1 Gang, Stainless; Accessory Type Hubbell Wiring Devices
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries plugable - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 300 to 1000 volts
Current Rating 6.0 to 488.0 amps
View Details
Powerpole ® 15-45 PCB Mounting Staples - 114555P11 - Anderson Power Products
Specs
Mounting PCB Mount
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
Power Entry Modules (PEM) - 486-3-105-326-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details