Hubbell Incorporated Standard Wall Plate SS23L

Description
430 STAINLESS STEEL MATERIAL BRUSHED METAL FINISH (2) BLANK CONFIGURATION 2 GANG(S) APPROVAL UL, CSA APPLICATION INDUSTRIAL AND COMMERCIAL, INDOOR MOUNTING TYPE BOX MOUNT THICKNESS 0.04 INCH INCLUDES #6-32 TPI MOUNTING SCREW SS MODEL
Datasheet
Description
430 STAINLESS STEEL MATERIAL BRUSHED METAL FINISH (2) BLANK CONFIGURATION 2 GANG(S) APPROVAL UL, CSA APPLICATION INDUSTRIAL AND COMMERCIAL, INDOOR MOUNTING TYPE BOX MOUNT THICKNESS 0.04 INCH INCLUDES #6-32 TPI MOUNTING SCREW SS MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Wall Plate - SS23L - Hubbell Incorporated
Orange, CT, USA
Standard Wall Plate
SS23L
Standard Wall Plate SS23L
430 STAINLESS STEEL MATERIAL BRUSHED METAL FINISH (2) BLANK CONFIGURATION 2 GANG(S) APPROVAL UL, CSA APPLICATION INDUSTRIAL AND COMMERCIAL, INDOOR MOUNTING TYPE BOX MOUNT THICKNESS 0.04 INCH INCLUDES #6-32 TPI MOUNTING SCREW SS MODEL
  • 430 STAINLESS STEEL MATERIAL
  • BRUSHED METAL FINISH
  • (2) BLANK CONFIGURATION
  • 2 GANG(S)
  • APPROVAL UL, CSA
  • APPLICATION INDUSTRIAL AND COMMERCIAL, INDOOR
  • MOUNTING TYPE BOX MOUNT
  • THICKNESS 0.04 INCH
  • INCLUDES #6-32 TPI MOUNTING SCREW
  • SS MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wallplates
Product Number SS23L
Product Name Standard Wall Plate
Type Blank Wall Plate
Unlock Full Specs
to access all available technical data

Similar Products

1-Gang Duplex Wall Plates, Thermoplastic Jumbo Size Glossy Finish - 3021L - Suzhou Ele Mfg Co., Ltd.
Specs
Type  Duplex Outlet Cover
Opening / Devices Two
Material Plastic; Thermoplastic
View Details
Light Switch Covers - 3414064 - RS Components, Ltd.
Specs
Opening / Devices One
Material Aluminum; Aluminium
View Details
Combination Wall Plate, 1 Blank & 1 Decorator, Two Gang - SP1426W - Legrand
Specs
Type Blank Wall Plate; Rocker / GFCI Switch Plate
Opening / Devices Two
Material Plastic
View Details