Hubbell Incorporated Standard Wall Plate SS23

Description
302/304 STAINLESS STEEL MATERIAL (2) BLANK CONFIGURATION 2 GANG(S) STANDARD DESIGNATED SIZE HOMESELECT[T], HUBBELL[R] BRAND
Datasheet
Description
302/304 STAINLESS STEEL MATERIAL (2) BLANK CONFIGURATION 2 GANG(S) STANDARD DESIGNATED SIZE HOMESELECT[T], HUBBELL[R] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Wall Plate - SS23 - Hubbell Incorporated
Orange, CT, USA
Standard Wall Plate
SS23
Standard Wall Plate SS23
302/304 STAINLESS STEEL MATERIAL (2) BLANK CONFIGURATION 2 GANG(S) STANDARD DESIGNATED SIZE HOMESELECT[T], HUBBELL[R] BRAND
  • 302/304 STAINLESS STEEL MATERIAL
  • (2) BLANK CONFIGURATION
  • 2 GANG(S)
  • STANDARD DESIGNATED SIZE
  • HOMESELECT[T], HUBBELL[R] BRAND
Supplier's Site Datasheet
Standard Wall Plate - SS23 - Hubbell Wiring Device-Kellems
Milford, CT, USA
Standard Wall Plate
SS23
Standard Wall Plate SS23
0.032 INCH THK 302/304 STAINLESS STEEL MATERIAL; SMOOTH FINISH; (2) BLANK CONFIGURATION; 2 GANG(S); STANDARD DESIGNATED SIZE; OVERALL DIMENSION 4.56 INCH W X 4.5 INCH H; MOUNTING TYPE BOX MOUNT; APPLICATION FOOD PROCESSING PLANTS, DAIRIES, CHEMICAL PLANTS

0.032 INCH THK 302/304 STAINLESS STEEL MATERIAL; SMOOTH FINISH; (2) BLANK CONFIGURATION; 2 GANG(S); STANDARD DESIGNATED SIZE; OVERALL DIMENSION 4.56 INCH W X 4.5 INCH H; MOUNTING TYPE BOX MOUNT; APPLICATION FOOD PROCESSING PLANTS, DAIRIES, CHEMICAL PLANTS

Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated Hubbell Wiring Device-Kellems
Product Category Wallplates Wallplates
Product Number SS23 SS23
Product Name Standard Wall Plate Standard Wall Plate
Type Blank Wall Plate Blank Wall Plate
Unlock Full Specs
to access all available technical data

Similar Products

Audio & Video Faceplates - 7684302 - RS Components, Ltd.
Specs
Opening / Devices One
Material Plastic; Plastic
View Details
Standard Wall Plate - SA13 - Hubbell Wiring Device-Kellems
Hubbell Wiring Device-Kellems
Specs
Type Blank Wall Plate
Opening / Devices One
Material Aluminum
View Details