0.032 INCH THK 302/304 STAINLESS STEEL MATERIAL; SMOOTH FINISH; WHITE COLOR; (2) TELEPHONE/CABLE OUTLET CONFIGURATION; 2 GANG(S); STANDARD DESIGNATED SIZE; OVERALL DIMENSION 4.56 INCH W X 4.5 INCH H; MOUNTING TYPE STRAP MOUNT; APPLICATION FOOD PROCESSING
| Hubbell Wiring Device-Kellems | |
|---|---|
| Product Category | Wallplates |
| Product Number | SS22-W |
| Product Name | Standard Wall Plate |
| Type | Cable TV Wall Plate; Phone Jack Wall Plate |