Hubbell Wiring Device-Kellems Standard Wall Plate SS22-I

Description
0.032 INCH THK 302/304 STAINLESS STEEL MATERIAL; SMOOTH FINISH; IVORY COLOR; (2) TELEPHONE/CABLE OUTLET CONFIGURATION; 2 GANG(S); STANDARD DESIGNATED SIZE; OVERALL DIMENSION 4.56 INCH W X 4.5 INCH H; MOUNTING TYPE STRAP MOUNT; APPLICATION FOOD PROCESSING
Datasheet
Description
0.032 INCH THK 302/304 STAINLESS STEEL MATERIAL; SMOOTH FINISH; IVORY COLOR; (2) TELEPHONE/CABLE OUTLET CONFIGURATION; 2 GANG(S); STANDARD DESIGNATED SIZE; OVERALL DIMENSION 4.56 INCH W X 4.5 INCH H; MOUNTING TYPE STRAP MOUNT; APPLICATION FOOD PROCESSING
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Wall Plate - SS22-I - Hubbell Wiring Device-Kellems
Milford, CT, USA
Standard Wall Plate
SS22-I
Standard Wall Plate SS22-I
0.032 INCH THK 302/304 STAINLESS STEEL MATERIAL; SMOOTH FINISH; IVORY COLOR; (2) TELEPHONE/CABLE OUTLET CONFIGURATION; 2 GANG(S); STANDARD DESIGNATED SIZE; OVERALL DIMENSION 4.56 INCH W X 4.5 INCH H; MOUNTING TYPE STRAP MOUNT; APPLICATION FOOD PROCESSING

0.032 INCH THK 302/304 STAINLESS STEEL MATERIAL; SMOOTH FINISH; IVORY COLOR; (2) TELEPHONE/CABLE OUTLET CONFIGURATION; 2 GANG(S); STANDARD DESIGNATED SIZE; OVERALL DIMENSION 4.56 INCH W X 4.5 INCH H; MOUNTING TYPE STRAP MOUNT; APPLICATION FOOD PROCESSING

Supplier's Site Datasheet

Technical Specifications

  Hubbell Wiring Device-Kellems
Product Category Wallplates
Product Number SS22-I
Product Name Standard Wall Plate
Type Cable TV Wall Plate; Phone Jack Wall Plate
Unlock Full Specs
to access all available technical data

Similar Products

Light Switch Covers - 8326509 - RS Components, Ltd.
Specs
Opening / Devices One
View Details
Electra® Wall Covering, Guage 0.080
American Floor Products Co., Inc.
Specs
Type Wall Protection
Material Acrylic Vinyl
View Details