Hubbell Wiring Device-Kellems Wall Plate, 2 Gang, 2 Toggle, Sst; Accessory Type Hubbell Wiring Devices SS2

Description
WALL PLATE, 2 GANG, 2 TOGGLE, SST; Accessory Type:Wall Plate; For Use With:Electrical Toggle Switches; No. of Module Spaces:2; Connector Body Material:Stainless Steel Body; Connector Colour:-; Product Range:- RoHS Compliant: Yes
Datasheet
Description
WALL PLATE, 2 GANG, 2 TOGGLE, SST; Accessory Type:Wall Plate; For Use With:Electrical Toggle Switches; No. of Module Spaces:2; Connector Body Material:Stainless Steel Body; Connector Colour:-; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wall Plate, 2 Gang, 2 Toggle, Sst; Accessory Type Hubbell Wiring Devices - 17M2876 - Newark, An Avnet Company
Chicago, IL, United States
Wall Plate, 2 Gang, 2 Toggle, Sst; Accessory Type Hubbell Wiring Devices
17M2876
Wall Plate, 2 Gang, 2 Toggle, Sst; Accessory Type Hubbell Wiring Devices 17M2876
WALL PLATE, 2 GANG, 2 TOGGLE, SST; Accessory Type:Wall Plate; For Use With:Electrical Toggle Switches; No. of Module Spaces:2; Connector Body Material:Stainless Steel Body; Connector Colour:-; Product Range:- RoHS Compliant: Yes

WALL PLATE, 2 GANG, 2 TOGGLE, SST; Accessory Type:Wall Plate; For Use With:Electrical Toggle Switches; No. of Module Spaces:2; Connector Body Material:Stainless Steel Body; Connector Colour:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 17M2876
Product Name Wall Plate, 2 Gang, 2 Toggle, Sst; Accessory Type Hubbell Wiring Devices
Unlock Full Specs
to access all available technical data

Similar Products

MINI DIN JACK 9 POSITIONS - 80203-508D9AL - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
Hermetic Bulkhead Connector - 26064 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
50 Ohm D-Sub Connector, D-Sub Precision Size 8 Socket - 110260 - PIC Wire & Cable
Specs
Connector Type Coaxial Connector; D-Sub Connector
Geometry Straight
Termination Crimp
View Details